3M Standard Abrasives 853953 Convolute S/C Silicon Carbide SC Deburring Wheel - Fine Grade - 12 in Diameter - 5 in Center Hole - Thickness 1 in - 33212 66000008137

Description
Standard Abrasives 853953 convolute deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 12 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 3000 RPMs.
Description
Standard Abrasives 853953 convolute deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 12 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 3000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 853953 Convolute S/C Silicon Carbide SC Deburring Wheel - Fine Grade - 12 in Diameter - 5 in Center Hole - Thickness 1 in - 33212 - 051115-33212 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 853953 Convolute S/C Silicon Carbide SC Deburring Wheel - Fine Grade - 12 in Diameter - 5 in Center Hole - Thickness 1 in - 33212
051115-33212
Standard Abrasives 853953 Convolute S/C Silicon Carbide SC Deburring Wheel - Fine Grade - 12 in Diameter - 5 in Center Hole - Thickness 1 in - 33212 051115-33212
Standard Abrasives 853953 convolute deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 12 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 3000 RPMs.

Standard Abrasives 853953 convolute deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 12 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 3000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051115-33212
Product Name Standard Abrasives 853953 Convolute S/C Silicon Carbide SC Deburring Wheel - Fine Grade - 12 in Diameter - 5 in Center Hole - Thickness 1 in - 33212
Type Silicon Carbide
Unlock Full Specs
to access all available technical data

Similar Products

W200 Pacesetter® Point 38A60-P - 61463624543 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 0.7500 inch (19.05 mm)
Thickness 0.1250 inch (3.17 mm)
View Details
 - 693466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 5.91 inch (150 mm)
Thickness 0.9843 inch (25 mm)
View Details
Resin Plugs and Cones.  Good - High Performance - N3432 - Flexovit USA, Inc.
Specs
Type ConePlug
Outer Diameter 2 inch (50.8 mm)
Max Speed 18100 rpm
View Details
Grinding Wheels for Stainless Steel - STAINLESS™ - Walter Surface Technologies
Specs
Outer Diameter 4.5 to 9 inch (114 to 229 mm)
Thickness 0.1250 to 0.2500 inch (3.17 to 6.35 mm)
Bore / Shank 0.6250 to 0.8750 inch (15.87 to 22.22 mm)
View Details