DEWALT Industrial Tool Co. 5" XP Double Row Diamond Cup Wheel DW4777

Description
Diamonds: Extended Performance Cup Grinding Wheels Product Features High Diamond concentration for long life and aggressive material removal Large Grinding segments with heat treated steel bodies which provides increases durability and wheel life
Description
Diamonds: Extended Performance Cup Grinding Wheels Product Features High Diamond concentration for long life and aggressive material removal Large Grinding segments with heat treated steel bodies which provides increases durability and wheel life

Suppliers

Company
Product
Description
Supplier Links
5" XP Double Row Diamond Cup Wheel - DW4777 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
5" XP Double Row Diamond Cup Wheel
DW4777
5" XP Double Row Diamond Cup Wheel DW4777
Diamonds: Extended Performance Cup Grinding Wheels Product Features High Diamond concentration for long life and aggressive material removal Large Grinding segments with heat treated steel bodies which provides increases durability and wheel life

Diamonds: Extended Performance Cup Grinding Wheels
Product Features

  • High Diamond concentration for long life and aggressive material removal
  • Large Grinding segments with heat treated steel bodies which provides increases durability and wheel life
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Grinding Wheels
Product Number DW4777
Product Name 5" XP Double Row Diamond Cup Wheel
Type StraightCup
Unlock Full Specs
to access all available technical data

Similar Products

Norton® 38A60-JVBE Vitrified Wheel - 66243529032 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 3 inch (76.2 mm)
Thickness 0.5000 inch (12.7 mm)
View Details
 - 1985356 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 7.09 inch (180 mm)
Thickness 0.9843 inch (25 mm)
View Details
Grinding Wheels, General Purpose Metal Depressed Center Wheels - 741413-B - Makita USA, Inc.
Specs
Outer Diameter 7 inch (178 mm)
Thickness 0.2500 inch (6.35 mm)
Bore / Shank 0.8750 inch (22.22 mm)
View Details
Grinding Wheel Vitrified Diamond -  - Kunshan Xinlun Superabrasives Co., Ltd.
Kunshan Xinlun Superabrasives Co., Ltd.
Specs
Type Diamond
Bond Type Vitrified
Applications & Materials Abraded PCD, PCBN super-hard cutting tools grinding, PCBN cutting tools grinding, CVD cutting tools grinding,
View Details