3M Standard Abrasives 853240 532 Unitized S/C Silicon Carbide SC Soft Deburring Wheel - Fine Grade - 3 in Diameter - 1/4 in Center Hole - Thickness 1/2 in - 33200 66000008012

Description
Standard Abrasives 853240 532 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 3 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 12000 RPMs.
Description
Standard Abrasives 853240 532 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 3 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 12000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 853240 532 Unitized S/C Silicon Carbide SC Soft Deburring Wheel - Fine Grade - 3 in Diameter - 1/4 in Center Hole - Thickness 1/2 in - 33200 - 051115-33200 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 853240 532 Unitized S/C Silicon Carbide SC Soft Deburring Wheel - Fine Grade - 3 in Diameter - 1/4 in Center Hole - Thickness 1/2 in - 33200
051115-33200
Standard Abrasives 853240 532 Unitized S/C Silicon Carbide SC Soft Deburring Wheel - Fine Grade - 3 in Diameter - 1/4 in Center Hole - Thickness 1/2 in - 33200 051115-33200
Standard Abrasives 853240 532 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 3 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 12000 RPMs.

Standard Abrasives 853240 532 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 3 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 12000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051115-33200
Product Name Standard Abrasives 853240 532 Unitized S/C Silicon Carbide SC Soft Deburring Wheel - Fine Grade - 3 in Diameter - 1/4 in Center Hole - Thickness 1/2 in - 33200
Type Silicon Carbide
Unlock Full Specs
to access all available technical data

Similar Products

Norton® 32A60-KVBE Vitrified Wheel - 66243528696 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 3 inch (76.2 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
 - 693523 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 7.87 inch (200 mm)
Thickness 0.9843 inch (25 mm)
View Details
Type 27 Depressed Center Grinding Wheels.  Specialty - Specialist - A3331H - Flexovit USA, Inc.
Specs
Type DepressedCenter
Outer Diameter 6 inch (152 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
Grinding Wheels for Stainless Steel - STAINLESS™ - Walter Surface Technologies
Specs
Outer Diameter 4.5 to 9 inch (114 to 229 mm)
Thickness 0.1250 to 0.2500 inch (3.17 to 6.35 mm)
Bore / Shank 0.6250 to 0.8750 inch (15.87 to 22.22 mm)
View Details