3M Electronics and Energy Business Tie, Cable; Natural; 5.7 in.; 0.14 in.;0.05 in.; 1.4 in. (Max.); UL 6170657 6225

Description
Natural, 5.7 in. Length, 0.14 in. Width, 1.4 in. (Max.) Bundle Diameter, Cable Ties 3M cable ties secure wire bundles, harnesses and components quickly, without slipping. The self-locking head with heavy double teeth on the one-piece lock mechanism assures the 3M reliability you've come to expect. Molded from 6/6 nylon, 3M cable ties are designed to meet a wide range of temperatures from –140°F (–40°C) to 185°F (85°C). They are available in a variety of sizes and styles and weather-resistant black nylon for outdoor use. Our cable ties are UL Recognized. UL File No.E116841. The cable ties are molded from 6⁄6 in. nylon and are available in a variety of sizes, styles and colors including weather resistant black for outdoor use. The flexible design allows the user to slip ties easily under and around cables and harnesses. The bend of the tail makes easier to grasp, position and insert into the head.
Description
Natural, 5.7 in. Length, 0.14 in. Width, 1.4 in. (Max.) Bundle Diameter, Cable Ties 3M cable ties secure wire bundles, harnesses and components quickly, without slipping. The self-locking head with heavy double teeth on the one-piece lock mechanism assures the 3M reliability you've come to expect. Molded from 6/6 nylon, 3M cable ties are designed to meet a wide range of temperatures from –140°F (–40°C) to 185°F (85°C). They are available in a variety of sizes and styles and weather-resistant black nylon for outdoor use. Our cable ties are UL Recognized. UL File No.E116841. The cable ties are molded from 6⁄6 in. nylon and are available in a variety of sizes, styles and colors including weather resistant black for outdoor use. The flexible design allows the user to slip ties easily under and around cables and harnesses. The bend of the tail makes easier to grasp, position and insert into the head.

Suppliers

Company
Product
Description
Supplier Links
Tie, Cable; Natural; 5.7 in.; 0.14 in.;0.05 in.; 1.4 in. (Max.); UL 6170657 - 70114011 - Allied Electronics, Inc.
Fort Worth, TX, USA
Tie, Cable; Natural; 5.7 in.; 0.14 in.;0.05 in.; 1.4 in. (Max.); UL 6170657
70114011
Tie, Cable; Natural; 5.7 in.; 0.14 in.;0.05 in.; 1.4 in. (Max.); UL 6170657 70114011
Natural, 5.7 in. Length, 0.14 in. Width, 1.4 in. (Max.) Bundle Diameter, Cable Ties 3M cable ties secure wire bundles, harnesses and components quickly, without slipping. The self-locking head with heavy double teeth on the one-piece lock mechanism assures the 3M reliability you've come to expect. Molded from 6/6 nylon, 3M cable ties are designed to meet a wide range of temperatures from –140°F (–40°C) to 185°F (85°C). They are available in a variety of sizes and styles and weather-resistant black nylon for outdoor use. Our cable ties are UL Recognized. UL File No.E116841. The cable ties are molded from 6⁄6 in. nylon and are available in a variety of sizes, styles and colors including weather resistant black for outdoor use. The flexible design allows the user to slip ties easily under and around cables and harnesses. The bend of the tail makes easier to grasp, position and insert into the head.

Natural, 5.7 in. Length, 0.14 in. Width, 1.4 in. (Max.) Bundle Diameter, Cable Ties
3M cable ties secure wire bundles, harnesses and components quickly, without slipping. The self-locking head with heavy double teeth on the one-piece lock mechanism assures the 3M reliability you've come to expect. Molded from 6/6 nylon, 3M cable ties are designed to meet a wide range of temperatures from –140°F (–40°C) to 185°F (85°C). They are available in a variety of sizes and styles and weather-resistant black nylon for outdoor use. Our cable ties are UL Recognized. UL File No.E116841.
The cable ties are molded from 6⁄6 in. nylon and are available in a variety of sizes, styles and colors including weather resistant black for outdoor use. The flexible design allows the user to slip ties easily under and around cables and harnesses. The bend of the tail makes easier to grasp, position and insert into the head.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Cable Ties
Product Number 70114011
Product Name Tie, Cable; Natural; 5.7 in.; 0.14 in.;0.05 in.; 1.4 in. (Max.); UL 6170657
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102576 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color White
Length 3.54 inch (90 mm)
Operating Temperature 80 C (176 F)
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details