3M 3M Scotch-Brite GP-UW Unitized Aluminum Oxide Medium Deburring Wheel - Medium Grade - Arbor Attachment - 6 in Diameter - 1/2 in Center Hole - Thickness 1/2 in - 02696 61861455022

Description
3M Scotch-Brite GP-UW unitized deburring wheel uses aluminum oxide as the abrasive material and has a diameter of 6 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1/2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 5000 RPMs.
Description
3M Scotch-Brite GP-UW unitized deburring wheel uses aluminum oxide as the abrasive material and has a diameter of 6 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1/2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 5000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch-Brite GP-UW Unitized Aluminum Oxide Medium Deburring Wheel - Medium Grade - Arbor Attachment - 6 in Diameter - 1/2 in Center Hole - Thickness 1/2 in - 02696 - 048011-02696 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch-Brite GP-UW Unitized Aluminum Oxide Medium Deburring Wheel - Medium Grade - Arbor Attachment - 6 in Diameter - 1/2 in Center Hole - Thickness 1/2 in - 02696
048011-02696
3M Scotch-Brite GP-UW Unitized Aluminum Oxide Medium Deburring Wheel - Medium Grade - Arbor Attachment - 6 in Diameter - 1/2 in Center Hole - Thickness 1/2 in - 02696 048011-02696
3M Scotch-Brite GP-UW unitized deburring wheel uses aluminum oxide as the abrasive material and has a diameter of 6 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1/2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 5000 RPMs.

3M Scotch-Brite GP-UW unitized deburring wheel uses aluminum oxide as the abrasive material and has a diameter of 6 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1/2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 5000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 048011-02696
Product Name 3M Scotch-Brite GP-UW Unitized Aluminum Oxide Medium Deburring Wheel - Medium Grade - Arbor Attachment - 6 in Diameter - 1/2 in Center Hole - Thickness 1/2 in - 02696
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Norton Gemini Avos A Type 29 Grinding Wheel - 66252842211 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 4.5 inch (114 mm)
Thickness 0.1250 inch (3.17 mm)
View Details
 - 1221156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer Diameter 0.7874 inch (20 mm)
Thickness 0.7874 inch (20 mm)
Bore / Shank 0.2500 inch (6.35 mm)
View Details
Mounted Points -  - Walter Surface Technologies
Walter Surface Technologies
Specs
Type Mounted Point or Abrasive Burr
Outer Diameter 0.6870 to 1.25 inch (17.45 to 31.75 mm)
Max Speed 48000 rpm
View Details
Straight Grinding Wheel - 49-94-7075 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Type Alumina Zirconia
Outer Diameter 7 inch (178 mm)
Thickness 0.1250 inch (3.17 mm)
View Details