3M 3M Scotch-Brite Convolute Silicon Carbide Soft Deburring Wheel - Fine Grade - Arbor Attachment - 12 in Diameter - 5 in Center Hole - Thickness 1/2 in - 94912 61500311941

Description
3M Scotch-Brite convolute deburring wheel uses silicon carbide as the abrasive material and has a diameter of 12 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1/2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 3000 RPMs.
Description
3M Scotch-Brite convolute deburring wheel uses silicon carbide as the abrasive material and has a diameter of 12 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1/2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 3000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch-Brite Convolute Silicon Carbide Soft Deburring Wheel - Fine Grade - Arbor Attachment - 12 in Diameter - 5 in Center Hole - Thickness 1/2 in - 94912 - 051125-94912 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch-Brite Convolute Silicon Carbide Soft Deburring Wheel - Fine Grade - Arbor Attachment - 12 in Diameter - 5 in Center Hole - Thickness 1/2 in - 94912
051125-94912
3M Scotch-Brite Convolute Silicon Carbide Soft Deburring Wheel - Fine Grade - Arbor Attachment - 12 in Diameter - 5 in Center Hole - Thickness 1/2 in - 94912 051125-94912
3M Scotch-Brite convolute deburring wheel uses silicon carbide as the abrasive material and has a diameter of 12 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1/2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 3000 RPMs.

3M Scotch-Brite convolute deburring wheel uses silicon carbide as the abrasive material and has a diameter of 12 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1/2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 3000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051125-94912
Product Name 3M Scotch-Brite Convolute Silicon Carbide Soft Deburring Wheel - Fine Grade - Arbor Attachment - 12 in Diameter - 5 in Center Hole - Thickness 1/2 in - 94912
Type Silicon Carbide
Unlock Full Specs
to access all available technical data

Similar Products

Norton BlueFire Depressed Center Wheels Type 27 - 66252843198 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 6 inch (152 mm)
Thickness 0.1250 inch (3.17 mm)
View Details
 - 1985946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 3.94 inch (100 mm)
Thickness 1.57 inch (40 mm)
View Details
Depressed Center Combination Wheels.  Best - Black Gold - A1734 - Flexovit USA, Inc.
Specs
Type DepressedCenter
Outer Diameter 5 inch (127 mm)
Thickness 0.1250 inch (3.17 mm)
View Details
Clean and Polish and Finishing Blending Points - BLENDEX U™ Point - Walter Surface Technologies
Specs
Type Mounted Point or Abrasive Burr
Outer Diameter 0.3750 inch (9.52 mm)
Max Speed 37210 rpm
View Details