3M 3M Scotch-Brite RC-UW Unitized Ceramic Medium Deburring Wheel - Very Coarse Grade - Arbor Attachment - 6 in Diameter - 1 in Center Hole - Thickness 1 in - 66741 61500311537

Description
3M Scotch-Brite RC-UW unitized deburring wheel uses ceramic as the abrasive material and has a diameter of 6 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 7500 RPMs.
Description
3M Scotch-Brite RC-UW unitized deburring wheel uses ceramic as the abrasive material and has a diameter of 6 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 7500 RPMs.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch-Brite RC-UW Unitized Ceramic Medium Deburring Wheel - Very Coarse Grade - Arbor Attachment - 6 in Diameter - 1 in Center Hole - Thickness 1 in - 66741 - 051115-66741 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch-Brite RC-UW Unitized Ceramic Medium Deburring Wheel - Very Coarse Grade - Arbor Attachment - 6 in Diameter - 1 in Center Hole - Thickness 1 in - 66741
051115-66741
3M Scotch-Brite RC-UW Unitized Ceramic Medium Deburring Wheel - Very Coarse Grade - Arbor Attachment - 6 in Diameter - 1 in Center Hole - Thickness 1 in - 66741 051115-66741
3M Scotch-Brite RC-UW unitized deburring wheel uses ceramic as the abrasive material and has a diameter of 6 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 7500 RPMs.

3M Scotch-Brite RC-UW unitized deburring wheel uses ceramic as the abrasive material and has a diameter of 6 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 7500 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051115-66741
Product Name 3M Scotch-Brite RC-UW Unitized Ceramic Medium Deburring Wheel - Very Coarse Grade - Arbor Attachment - 6 in Diameter - 1 in Center Hole - Thickness 1 in - 66741
Type Ceramic (e.g., Norton SG®, Norton Quantum®)
Unlock Full Specs
to access all available technical data

Similar Products

Norton® 32A60-JVBE Vitrified Wheel - 66243530256 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 1.33 inch (33.78 mm)
Thickness 1.5 inch (38.1 mm)
View Details
 - 1221147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Silicon Carbide
Outer Diameter 7.87 inch (200 mm)
Thickness 0.9843 inch (25 mm)
View Details
Resin Plugs and Cones.  Good - High Performance - N2231 - Flexovit USA, Inc.
Specs
Type ConePlug
Outer Diameter 1.5 inch (38.1 mm)
Max Speed 24191 rpm
View Details
HP Cup Wheels (Grinding Snagging) -  - Walter Surface Technologies
Walter Surface Technologies
Specs
Outer Diameter 4 to 6 inch (102 to 152 mm)
Bore / Shank 0.6250 inch (15.87 mm)
Max Speed 9100 rpm
View Details