3M 3M Scotch-Brite CP-WL A/O Aluminum Oxide AO Cut & Polish Wheel - 20 in Diameter - 12 in Center Hole - Thickness 1 in - 77138 61500301686

Description
3M Scotch-Brite CP-WL cut & polish wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 20 in. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M cut & polish wheel can be run at a maximum speed of 1800 RPMs.
Description
3M Scotch-Brite CP-WL cut & polish wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 20 in. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M cut & polish wheel can be run at a maximum speed of 1800 RPMs.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch-Brite CP-WL A/O Aluminum Oxide AO Cut & Polish Wheel - 20 in Diameter - 12 in Center Hole - Thickness 1 in - 77138 - 076308-77138 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch-Brite CP-WL A/O Aluminum Oxide AO Cut & Polish Wheel - 20 in Diameter - 12 in Center Hole - Thickness 1 in - 77138
076308-77138
3M Scotch-Brite CP-WL A/O Aluminum Oxide AO Cut & Polish Wheel - 20 in Diameter - 12 in Center Hole - Thickness 1 in - 77138 076308-77138
3M Scotch-Brite CP-WL cut & polish wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 20 in. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M cut & polish wheel can be run at a maximum speed of 1800 RPMs.

3M Scotch-Brite CP-WL cut & polish wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 20 in. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M cut & polish wheel can be run at a maximum speed of 1800 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 076308-77138
Product Name 3M Scotch-Brite CP-WL A/O Aluminum Oxide AO Cut & Polish Wheel - 20 in Diameter - 12 in Center Hole - Thickness 1 in - 77138
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Norton BlueFire Depressed Center Wheels Type 27 - 66252843190 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 4.5 inch (114 mm)
Thickness 0.1250 inch (3.17 mm)
View Details
 - 693567 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Silicon Carbide
Outer Diameter 7.87 inch (200 mm)
Thickness 0.7874 inch (20 mm)
View Details
Clean and Polish and Finishing Blending Points - BLENDEX U™ Point - Walter Surface Technologies
Specs
Type Mounted Point or Abrasive Burr
Outer Diameter 0.3750 inch (9.52 mm)
Max Speed 37210 rpm
View Details
Straight Grinding Wheel - 49-94-7020 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Type Aluminum Oxide
Outer Diameter 7 inch (178 mm)
Thickness 0.2500 inch (6.35 mm)
View Details