3M 3M Scotch-Brite Unitized Ceramic Aluminum Oxide Medium Roloc Deburr and Finish PRO TR Unitized Quick Change Wheel - Quick Change Attachment - 3 in Diameter - Thickness 1/4 in - 77116 61500301579

Description
3M Scotch-Brite unitized roloc deburr and finish pro tr unitized quick change wheel uses ceramic aluminum oxide as the abrasive material and has a diameter of 3 in. The quick change attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M roloc deburr and finish pro tr unitized quick change wheel can be run at a maximum speed of 15100 RPMs.
Description
3M Scotch-Brite unitized roloc deburr and finish pro tr unitized quick change wheel uses ceramic aluminum oxide as the abrasive material and has a diameter of 3 in. The quick change attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M roloc deburr and finish pro tr unitized quick change wheel can be run at a maximum speed of 15100 RPMs.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch-Brite Unitized Ceramic Aluminum Oxide Medium Roloc Deburr and Finish PRO TR Unitized Quick Change Wheel - Quick Change Attachment - 3 in Diameter - Thickness 1/4 in - 77116 - 076308-77116 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch-Brite Unitized Ceramic Aluminum Oxide Medium Roloc Deburr and Finish PRO TR Unitized Quick Change Wheel - Quick Change Attachment - 3 in Diameter - Thickness 1/4 in - 77116
076308-77116
3M Scotch-Brite Unitized Ceramic Aluminum Oxide Medium Roloc Deburr and Finish PRO TR Unitized Quick Change Wheel - Quick Change Attachment - 3 in Diameter - Thickness 1/4 in - 77116 076308-77116
3M Scotch-Brite unitized roloc deburr and finish pro tr unitized quick change wheel uses ceramic aluminum oxide as the abrasive material and has a diameter of 3 in. The quick change attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M roloc deburr and finish pro tr unitized quick change wheel can be run at a maximum speed of 15100 RPMs.

3M Scotch-Brite unitized roloc deburr and finish pro tr unitized quick change wheel uses ceramic aluminum oxide as the abrasive material and has a diameter of 3 in. The quick change attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M roloc deburr and finish pro tr unitized quick change wheel can be run at a maximum speed of 15100 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 076308-77116
Product Name 3M Scotch-Brite Unitized Ceramic Aluminum Oxide Medium Roloc Deburr and Finish PRO TR Unitized Quick Change Wheel - Quick Change Attachment - 3 in Diameter - Thickness 1/4 in - 77116
Type Ceramic Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Norton Metal A Type 27 Grinding Wheel - 66252843605 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 4.5 inch (114 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
 - 693523 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 7.87 inch (200 mm)
Thickness 0.9843 inch (25 mm)
View Details
Bench Grinding Wheels -  - Walter Surface Technologies
Walter Surface Technologies
Specs
Outer Diameter 6 to 10 inch (152 to 254 mm)
Thickness 0.7500 to 1.25 inch (19.05 to 31.75 mm)
Bore / Shank 1 inch (25.4 mm)
View Details
Straight Grinding Wheel - 49-94-7025 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Type Aluminum Oxide
Outer Diameter 7 inch (178 mm)
Thickness 0.2500 inch (6.35 mm)
View Details