3M 3M Scotch-Brite XP-WL Convolute Silicon Carbide Hard Deburring Wheel - Fine Grade - Arbor Attachment - 8 in Diameter - 3 in Center Hole - Thickness 1/2 in - 60448 61500293552

Description
3M Scotch-Brite XP-WL convolute deburring wheel uses silicon carbide as the abrasive material and has a diameter of 8 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1/2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 4500 RPMs.
Description
3M Scotch-Brite XP-WL convolute deburring wheel uses silicon carbide as the abrasive material and has a diameter of 8 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1/2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 4500 RPMs.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch-Brite XP-WL Convolute Silicon Carbide Hard Deburring Wheel - Fine Grade - Arbor Attachment - 8 in Diameter - 3 in Center Hole - Thickness 1/2 in - 60448 - 048011-60448 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch-Brite XP-WL Convolute Silicon Carbide Hard Deburring Wheel - Fine Grade - Arbor Attachment - 8 in Diameter - 3 in Center Hole - Thickness 1/2 in - 60448
048011-60448
3M Scotch-Brite XP-WL Convolute Silicon Carbide Hard Deburring Wheel - Fine Grade - Arbor Attachment - 8 in Diameter - 3 in Center Hole - Thickness 1/2 in - 60448 048011-60448
3M Scotch-Brite XP-WL convolute deburring wheel uses silicon carbide as the abrasive material and has a diameter of 8 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1/2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 4500 RPMs.

3M Scotch-Brite XP-WL convolute deburring wheel uses silicon carbide as the abrasive material and has a diameter of 8 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1/2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 4500 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 048011-60448
Product Name 3M Scotch-Brite XP-WL Convolute Silicon Carbide Hard Deburring Wheel - Fine Grade - Arbor Attachment - 8 in Diameter - 3 in Center Hole - Thickness 1/2 in - 60448
Type Silicon Carbide
Unlock Full Specs
to access all available technical data

Similar Products

Norton® 38A60-KVBE Vitrified Wheel - 66243529777 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 4 inch (102 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
 - 1221151 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Silicon Carbide
Outer Diameter 11.81 inch (300 mm)
Thickness 1.57 inch (40 mm)
View Details
flexible grinding wheel - FLEXCUT™ - Walter Surface Technologies
Walter Surface Technologies
Specs
Outer Diameter 3 to 7 inch (76.2 to 178 mm)
Bore / Shank 0.3750 to 0.8750 inch (9.52 to 22.22 mm)
Max Speed 20400 rpm
View Details
Straight Grinding Wheel - 49-94-7075 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Type Alumina Zirconia
Outer Diameter 7 inch (178 mm)
Thickness 0.1250 inch (3.17 mm)
View Details