3M 3M Scotch-Brite XL-WL Convolute Silicon Carbide Hard Deburring Wheel - Fine Grade - Arbor Attachment - 14 in Diameter - 8 in Center Hole - Thickness 1 in - 05140 61500126885

Description
3M Scotch-Brite XL-WL convolute deburring wheel uses silicon carbide as the abrasive material and has a diameter of 14 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 2550 RPMs.
Description
3M Scotch-Brite XL-WL convolute deburring wheel uses silicon carbide as the abrasive material and has a diameter of 14 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 2550 RPMs.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch-Brite XL-WL Convolute Silicon Carbide Hard Deburring Wheel - Fine Grade - Arbor Attachment - 14 in Diameter - 8 in Center Hole - Thickness 1 in - 05140 - 048011-05140 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch-Brite XL-WL Convolute Silicon Carbide Hard Deburring Wheel - Fine Grade - Arbor Attachment - 14 in Diameter - 8 in Center Hole - Thickness 1 in - 05140
048011-05140
3M Scotch-Brite XL-WL Convolute Silicon Carbide Hard Deburring Wheel - Fine Grade - Arbor Attachment - 14 in Diameter - 8 in Center Hole - Thickness 1 in - 05140 048011-05140
3M Scotch-Brite XL-WL convolute deburring wheel uses silicon carbide as the abrasive material and has a diameter of 14 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 2550 RPMs.

3M Scotch-Brite XL-WL convolute deburring wheel uses silicon carbide as the abrasive material and has a diameter of 14 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 2550 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 048011-05140
Product Name 3M Scotch-Brite XL-WL Convolute Silicon Carbide Hard Deburring Wheel - Fine Grade - Arbor Attachment - 14 in Diameter - 8 in Center Hole - Thickness 1 in - 05140
Type Silicon Carbide
Unlock Full Specs
to access all available technical data

Similar Products

Norton Gemini A Type 27 Grinding Wheel - 66252843598 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 5 inch (127 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
 - 1985356 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 7.09 inch (180 mm)
Thickness 0.9843 inch (25 mm)
View Details
Miniature Diamond Grinding Wheels Shaped - T-SHDW - Titan Tool Supply, Inc.
Specs
Type Diamond
Outer Diameter 0.0394 to 0.3701 inch (1 to 9.4 mm)
Applications & Materials Abraded Finish & Light Cut (Fine Grits)
View Details
HP Cup Wheels (Grinding Snagging) -  - Walter Surface Technologies
Walter Surface Technologies
Specs
Outer Diameter 4 to 6 inch (102 to 152 mm)
Bore / Shank 0.6250 inch (15.87 mm)
Max Speed 9100 rpm
View Details