3M 3M Scotch-Brite HR-PC Convolute Silicon Carbide Medium Deburring Wheel - Super Fine Grade - Arbor Attachment - 4 in Diameter - 1 in Center Hole - Thickness 24 in - Shipping Container Weight: 5.48 lb - 61500031580

Description
3M Scotch-Brite HR-PC convolute deburring wheel uses silicon carbide as the abrasive material and has a diameter of 4 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 24 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 4000 RPMs.
Description
3M Scotch-Brite HR-PC convolute deburring wheel uses silicon carbide as the abrasive material and has a diameter of 4 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 24 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 4000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch-Brite HR-PC Convolute Silicon Carbide Medium Deburring Wheel - Super Fine Grade - Arbor Attachment - 4 in Diameter - 1 in Center Hole - Thickness 24 in - Shipping Container Weight: 5.48 lb - - 048011-05661 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch-Brite HR-PC Convolute Silicon Carbide Medium Deburring Wheel - Super Fine Grade - Arbor Attachment - 4 in Diameter - 1 in Center Hole - Thickness 24 in - Shipping Container Weight: 5.48 lb -
048011-05661
3M Scotch-Brite HR-PC Convolute Silicon Carbide Medium Deburring Wheel - Super Fine Grade - Arbor Attachment - 4 in Diameter - 1 in Center Hole - Thickness 24 in - Shipping Container Weight: 5.48 lb - 048011-05661
3M Scotch-Brite HR-PC convolute deburring wheel uses silicon carbide as the abrasive material and has a diameter of 4 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 24 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 4000 RPMs.

3M Scotch-Brite HR-PC convolute deburring wheel uses silicon carbide as the abrasive material and has a diameter of 4 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 24 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 4000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 048011-05661
Product Name 3M Scotch-Brite HR-PC Convolute Silicon Carbide Medium Deburring Wheel - Super Fine Grade - Arbor Attachment - 4 in Diameter - 1 in Center Hole - Thickness 24 in - Shipping Container Weight: 5.48 lb -
Type Silicon Carbide
Unlock Full Specs
to access all available technical data

Similar Products

Norzon® III Foundry - 66252915528 - Norton Abrasives
Specs
Type Silicon Carbide; Alumina Zirconia
Outer Diameter 7 inch (178 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
 - 1221138 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 9.84 inch (250 mm)
Thickness 0.9843 inch (25 mm)
View Details
Type 27 Depressed Center Grinding Wheels.  Specialty - Specialist - A1231H - Flexovit USA, Inc.
Specs
Type DepressedCenter
Outer Diameter 4.5 inch (114 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
Grinding Wheels, Hubbed General Purpose Metal Wheels - 741417-B - Makita USA, Inc.
Specs
Outer Diameter 5 inch (127 mm)
Thickness 0.2500 inch (6.35 mm)
Bore / Shank 0.6250 inch (15.87 mm)
View Details