3M 3M Scotch-Brite HS-DC A/O Aluminum Oxide AO Deburring Disc - Medium Grade - Arbor Attachment - 16 in Diameter - 1 1/4 in Center Hole - 05314 61500026036

Description
3M Scotch-Brite HS-DC deburring disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 16 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 05314 having a medium grade. The arbor attachment allows for easy mounting to the tool or pad. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring disc can be run at a maximum speed of 1300 RPMs.
Description
3M Scotch-Brite HS-DC deburring disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 16 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 05314 having a medium grade. The arbor attachment allows for easy mounting to the tool or pad. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring disc can be run at a maximum speed of 1300 RPMs.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch-Brite HS-DC A/O Aluminum Oxide AO Deburring Disc - Medium Grade - Arbor Attachment - 16 in Diameter - 1 1/4 in Center Hole - 05314 - 048011-05314 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch-Brite HS-DC A/O Aluminum Oxide AO Deburring Disc - Medium Grade - Arbor Attachment - 16 in Diameter - 1 1/4 in Center Hole - 05314
048011-05314
3M Scotch-Brite HS-DC A/O Aluminum Oxide AO Deburring Disc - Medium Grade - Arbor Attachment - 16 in Diameter - 1 1/4 in Center Hole - 05314 048011-05314
3M Scotch-Brite HS-DC deburring disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 16 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 05314 having a medium grade. The arbor attachment allows for easy mounting to the tool or pad. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring disc can be run at a maximum speed of 1300 RPMs.

3M Scotch-Brite HS-DC deburring disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 16 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 05314 having a medium grade. The arbor attachment allows for easy mounting to the tool or pad. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring disc can be run at a maximum speed of 1300 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 048011-05314
Product Name 3M Scotch-Brite HS-DC A/O Aluminum Oxide AO Deburring Disc - Medium Grade - Arbor Attachment - 16 in Diameter - 1 1/4 in Center Hole - 05314
Bore / Shank 1.250 inch (31.75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 2500434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 5.91 inch (150 mm)
Type Aluminum Oxide; Aluminium Oxide
Grit Size 25 # or Microns
View Details
Merit Zirc Plus ZA Coarse TP (Type I) Quick-Change Cloth Disc - 08834167023 - Norton Abrasives
Specs
Disc / Backing Type Cloth
Applications & Materials Abraded Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding
Mounting QuickChange
View Details
Resin Fiber Disc - 742039-A-5 - Makita USA, Inc.
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Woodworking
Outer / OD 4.00 inch (102 mm)
Bore / Shank 0.625 inch (15.87 mm)
View Details
Grinding and Blending and Finishing Discs - FX™ Surface Cleaning Discs - Walter Surface Technologies
Specs
Applications & Materials Abraded Blending & Intermediate Cutting; Dry Grinding or Sanding; Finishing and Deburring; Metalworking
Outer / OD 2.00 to 3.00 inch (50.8 to 76.2 mm)
View Details