Norton Abrasives Norton Red Heat Flap Disc Quick Trim Type 27 63642504878

Description
Flap Discs - Red Heat R961 The upgraded ceramic flaps alternating with durable zirconia flaps in Red Heat flap discs increase performance by 20% for excellent efficiencies on mild carbon steel, ferrous metal, and cast iron applications. Flap discs eliminate the 2-step grinding/finishing process of depressed center wheels and fiber discs, reducing material and labor costs. They are used on right angle and vertical shaft portable grinders. Available in various sizes with 5/8"-11 hub or with 7/8" center hole. Type 27 Flat: Quick trim, flexible red plastic backing plate. Type 29 Conical: Durable fiberglass back. Typical Applications/Markets • Stock Removal • Edge Chamfering • Weld Blending • Deburring/Deflashing • Cleaning/Finishing Features & Benefits Type 27 Flat – For blending and smooth finishing NEW! Trimmable, flexible red plastic backing plate Additional conformability; requires less pressure to work at maximum performance New industry standard for trimmability and the plastic wears away as the flap discs grind
Request a Quote
Description
Flap Discs - Red Heat R961 The upgraded ceramic flaps alternating with durable zirconia flaps in Red Heat flap discs increase performance by 20% for excellent efficiencies on mild carbon steel, ferrous metal, and cast iron applications. Flap discs eliminate the 2-step grinding/finishing process of depressed center wheels and fiber discs, reducing material and labor costs. They are used on right angle and vertical shaft portable grinders. Available in various sizes with 5/8"-11 hub or with 7/8" center hole. Type 27 Flat: Quick trim, flexible red plastic backing plate. Type 29 Conical: Durable fiberglass back. Typical Applications/Markets • Stock Removal • Edge Chamfering • Weld Blending • Deburring/Deflashing • Cleaning/Finishing Features & Benefits Type 27 Flat – For blending and smooth finishing NEW! Trimmable, flexible red plastic backing plate Additional conformability; requires less pressure to work at maximum performance New industry standard for trimmability and the plastic wears away as the flap discs grind
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Norton Red Heat Flap Disc Quick Trim Type 27 - 63642504878 - Norton Abrasives
Worcester, MA, USA
Norton Red Heat Flap Disc Quick Trim Type 27
63642504878
Norton Red Heat Flap Disc Quick Trim Type 27 63642504878
Flap Discs - Red Heat R961 The upgraded ceramic flaps alternating with durable zirconia flaps in Red Heat flap discs increase performance by 20% for excellent efficiencies on mild carbon steel, ferrous metal, and cast iron applications. Flap discs eliminate the 2-step grinding/finishing process of depressed center wheels and fiber discs, reducing material and labor costs. They are used on right angle and vertical shaft portable grinders. Available in various sizes with 5/8"-11 hub or with 7/8" center hole. Type 27 Flat: Quick trim, flexible red plastic backing plate. Type 29 Conical: Durable fiberglass back. Typical Applications/Markets • Stock Removal • Edge Chamfering • Weld Blending • Deburring/Deflashing • Cleaning/Finishing Features & Benefits Type 27 Flat – For blending and smooth finishing NEW! Trimmable, flexible red plastic backing plate Additional conformability; requires less pressure to work at maximum performance New industry standard for trimmability and the plastic wears away as the flap discs grind

Flap Discs - Red Heat R961

The upgraded ceramic flaps alternating with durable zirconia flaps in Red Heat flap discs increase performance by 20% for excellent efficiencies on mild carbon steel, ferrous metal, and cast iron applications.

Flap discs eliminate the 2-step grinding/finishing process of depressed center wheels and fiber discs, reducing material and labor costs. They are used on right angle and vertical shaft portable grinders.

Available in various sizes with 5/8"-11 hub or with 7/8" center hole. Type 27 Flat: Quick trim, flexible red plastic backing plate. Type 29 Conical: Durable fiberglass back.

Typical Applications/Markets

• Stock Removal
• Edge Chamfering
• Weld Blending
• Deburring/Deflashing
• Cleaning/Finishing

Features & Benefits

Type 27 Flat – For blending and smooth finishing

  • NEW! Trimmable, flexible red plastic backing plate
  • Additional conformability; requires less pressure to work at maximum performance
  • New industry standard for trimmability and the plastic wears away as the flap
    discs grind
Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Abrasive Discs
Product Number 63642504878
Product Name Norton Red Heat Flap Disc Quick Trim Type 27
Disc / Backing Type Cloth; Plastic
Applications & Materials Abraded Blending & Intermediate Cutting; Cleaning and Surface Prep; Dry Grinding or Sanding; Finishing and Deburring; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding; Portable Grinder or Handheld
Mounting Bore or Center Mount
Features Closed
Outer / OD 4.50 inch (114 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Norton Stick & Sand AO Medium Grit Cloth PSA Disc - 07660701987 - Norton Abrasives
Specs
Disc / Backing Type Cloth
Applications & Materials Abraded Blending & Intermediate Cutting; Dry Grinding or Sanding; Metalworking
Mounting PSA or Adhesive
View Details
Merit Zirc Plus ZA Medium TS (Type II) Quick-Change Cloth Disc - 08834167071 - Norton Abrasives
Specs
Disc / Backing Type Cloth
Applications & Materials Abraded Blending & Intermediate Cutting; Dry Grinding or Sanding; Metalworking; MRO / Welding
Mounting QuickChange
View Details
Merit Surface Prep Very Fine Surface Conditioning Disc - 08834162588 - Norton Abrasives
Specs
Disc / Backing Type Nonwoven
Applications & Materials Abraded Cleaning and Surface Prep; Metalworking; MRO / Welding; Polishing, Lapping or Precision Surfacing (Fine to Superfine Grits); Portable Grinder or Handheld
Mounting HookLoop
View Details
Norton Gold Reserve AO Fine Grit Paper PSA Disc Roll - 63642506179 - Norton Abrasives
Specs
Disc / Backing Type Paper
Applications & Materials Abraded Dry Grinding or Sanding
Mounting PSA or Adhesive
View Details