3M 3M Cubitron 747D Coated Ceramic Spiral Band - 50 Grit - 1 in Width - 1 in Diameter - 80766 60900001904

Description
3M Cubitron coated 747D spiral band uses ceramic as the abrasive material and has a diameter of 1 in. 3M incorporates this ceramic material into the spiral band forming a grit of 50. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M spiral band can be run at a maximum speed of 18000 RPMs.
Description
3M Cubitron coated 747D spiral band uses ceramic as the abrasive material and has a diameter of 1 in. 3M incorporates this ceramic material into the spiral band forming a grit of 50. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M spiral band can be run at a maximum speed of 18000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
3M Cubitron 747D Coated Ceramic Spiral Band - 50 Grit - 1 in Width - 1 in Diameter - 80766 - 051144-80766 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Cubitron 747D Coated Ceramic Spiral Band - 50 Grit - 1 in Width - 1 in Diameter - 80766
051144-80766
3M Cubitron 747D Coated Ceramic Spiral Band - 50 Grit - 1 in Width - 1 in Diameter - 80766 051144-80766
3M Cubitron coated 747D spiral band uses ceramic as the abrasive material and has a diameter of 1 in. 3M incorporates this ceramic material into the spiral band forming a grit of 50. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M spiral band can be run at a maximum speed of 18000 RPMs.

3M Cubitron coated 747D spiral band uses ceramic as the abrasive material and has a diameter of 1 in. 3M incorporates this ceramic material into the spiral band forming a grit of 50. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M spiral band can be run at a maximum speed of 18000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Flap Wheels and Specialty Abrasives
Product Number 051144-80766
Product Name 3M Cubitron 747D Coated Ceramic Spiral Band - 50 Grit - 1 in Width - 1 in Diameter - 80766
Type Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Merit® Powerflex® - 08834193650 - Norton Abrasives
Specs
Type Alumina Zirconia
Max Speed ? to 13000 rpm
Applications & Materials Abraded Metalworking; Automotive; MRO or Welding; Dry; Coarser filaments or grit sizes; Cleaning and Surface Conditioning; Portable Grinder or Handheld
View Details
Flap Discs - Z4542F - Flexovit USA, Inc.
Flexovit USA, Inc.
Specs
Type Alumina Zirconia
Max Speed 12000 rpm
Applications & Materials Abraded Metalworking; Medium Grit Blending or Intermediate Cutting
View Details
PC1628, 16 Inch Pittco Clean Brush - 49006 - Maryland Brush Company, Inc.
Specs
Type Abrasive Brush; Flapwheel
Width 16 inch (406 mm)
Applications & Materials Abraded Metalworking; Conveyor Belt Cleaning
View Details
Flap Wheels - CERAMIQ® - ATA Group
Specs
Type Flapwheel
Width 0.3937 to 1.18 inch (10 to 30 mm)
Max Speed 12600 to 25000 rpm
View Details