3M 3M Cubitron II Type-Q Ceramic Aluminum Oxide Depressed Center Grinding Wheel - 6 in Dia 7/8 in Center Hole - Thickness 1/4 in - 10,200 Max RPM - 64314 60440305500

Description
3M Cubitron II Type-Q depressed center grinding wheel uses ceramic aluminum oxide as the abrasive material and has a diameter of 6 in. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M depressed center grinding wheel can be run at a maximum speed of 10,200 RPMs.
Description
3M Cubitron II Type-Q depressed center grinding wheel uses ceramic aluminum oxide as the abrasive material and has a diameter of 6 in. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M depressed center grinding wheel can be run at a maximum speed of 10,200 RPMs.

Suppliers

Company
Product
Description
Supplier Links
3M Cubitron II Type-Q Ceramic Aluminum Oxide Depressed Center Grinding Wheel - 6 in Dia 7/8 in Center Hole - Thickness 1/4 in - 10,200 Max RPM - 64314 - 076308-64314 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Cubitron II Type-Q Ceramic Aluminum Oxide Depressed Center Grinding Wheel - 6 in Dia 7/8 in Center Hole - Thickness 1/4 in - 10,200 Max RPM - 64314
076308-64314
3M Cubitron II Type-Q Ceramic Aluminum Oxide Depressed Center Grinding Wheel - 6 in Dia 7/8 in Center Hole - Thickness 1/4 in - 10,200 Max RPM - 64314 076308-64314
3M Cubitron II Type-Q depressed center grinding wheel uses ceramic aluminum oxide as the abrasive material and has a diameter of 6 in. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M depressed center grinding wheel can be run at a maximum speed of 10,200 RPMs.

3M Cubitron II Type-Q depressed center grinding wheel uses ceramic aluminum oxide as the abrasive material and has a diameter of 6 in. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M depressed center grinding wheel can be run at a maximum speed of 10,200 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 076308-64314
Product Name 3M Cubitron II Type-Q Ceramic Aluminum Oxide Depressed Center Grinding Wheel - 6 in Dia 7/8 in Center Hole - Thickness 1/4 in - 10,200 Max RPM - 64314
Type Ceramic Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Norzon® Long Life - 66243529886 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 4 inch (102 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
 - 1221143 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Silicon Carbide
Outer Diameter 7.09 inch (180 mm)
Thickness 0.5118 inch (13 mm)
View Details
Concrete Grinding and Cutting Wheels - CONCRETE™ - Walter Surface Technologies
Specs
Outer Diameter 4.5 to 7 inch (114 to 178 mm)
Thickness 0.1250 to 0.2500 inch (3.17 to 6.35 mm)
Bore / Shank 0.1250 to 0.2500 inch (3.17 to 6.35 mm)
View Details