3M 3M 675PM Diamond 11V5 Tool & Cutter Grinding Wheel - D320 Grit - 4 in Diameter - 1 1/2 in Center Hole - Thickness 1 1/2 in - 54894 60440267510

Description
3M 675PM tool & cutter grinding wheel uses diamond as the abrasive material and has a diameter of 4 in. 3M incorporates this diamond material into the tool & cutter grinding wheel forming a grit of D320. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1 1/2 in thick.
Description
3M 675PM tool & cutter grinding wheel uses diamond as the abrasive material and has a diameter of 4 in. 3M incorporates this diamond material into the tool & cutter grinding wheel forming a grit of D320. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1 1/2 in thick.

Suppliers

Company
Product
Description
Supplier Links
3M 675PM Diamond 11V5 Tool & Cutter Grinding Wheel - D320 Grit - 4 in Diameter - 1 1/2 in Center Hole - Thickness 1 1/2 in - 54894 - 051141-54894 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 675PM Diamond 11V5 Tool & Cutter Grinding Wheel - D320 Grit - 4 in Diameter - 1 1/2 in Center Hole - Thickness 1 1/2 in - 54894
051141-54894
3M 675PM Diamond 11V5 Tool & Cutter Grinding Wheel - D320 Grit - 4 in Diameter - 1 1/2 in Center Hole - Thickness 1 1/2 in - 54894 051141-54894
3M 675PM tool & cutter grinding wheel uses diamond as the abrasive material and has a diameter of 4 in. 3M incorporates this diamond material into the tool & cutter grinding wheel forming a grit of D320. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1 1/2 in thick.

3M 675PM tool & cutter grinding wheel uses diamond as the abrasive material and has a diameter of 4 in. 3M incorporates this diamond material into the tool & cutter grinding wheel forming a grit of D320. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1 1/2 in thick.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051141-54894
Product Name 3M 675PM Diamond 11V5 Tool & Cutter Grinding Wheel - D320 Grit - 4 in Diameter - 1 1/2 in Center Hole - Thickness 1 1/2 in - 54894
Type Diamond
Unlock Full Specs
to access all available technical data

Similar Products

Norton BlueFire Depressed Center Wheels Type 27 - 66252843261 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 9 inch (229 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
 - 1221140 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 11.81 inch (300 mm)
Thickness 1.57 inch (40 mm)
View Details
Resin Plugs and Cones.  Good - High Performance - N2232 - Flexovit USA, Inc.
Specs
Type ConePlug
Outer Diameter 1.5 inch (38.1 mm)
Max Speed 24191 rpm
View Details
Cutting and Grinding Wheels (cutting, grooving, notching) - HP COMBO™ - Walter Surface Technologies
Specs
Outer Diameter 4.5 to 9 inch (114 to 229 mm)
Thickness 0.1250 inch (3.17 mm)
Bore / Shank 0.3750 to 0.8750 inch (9.52 to 22.22 mm)
View Details