3M 3M 686HN Diamond 11V9 Tool & Cutter Grinding Wheel - D220 Grit - 3 3/4 in Diameter - 1 1/2 in Center Hole - Thickness 1 1/2 in - 54864 60440267213

Description
3M 686HN tool & cutter grinding wheel uses diamond as the abrasive material and has a diameter of 3 3/4 in. 3M incorporates this diamond material into the tool & cutter grinding wheel forming a grit of D220. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1 1/2 in thick.
Description
3M 686HN tool & cutter grinding wheel uses diamond as the abrasive material and has a diameter of 3 3/4 in. 3M incorporates this diamond material into the tool & cutter grinding wheel forming a grit of D220. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1 1/2 in thick.

Suppliers

Company
Product
Description
Supplier Links
3M 686HN Diamond 11V9 Tool & Cutter Grinding Wheel - D220 Grit - 3 3/4 in Diameter - 1 1/2 in Center Hole - Thickness 1 1/2 in - 54864 - 051141-54864 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 686HN Diamond 11V9 Tool & Cutter Grinding Wheel - D220 Grit - 3 3/4 in Diameter - 1 1/2 in Center Hole - Thickness 1 1/2 in - 54864
051141-54864
3M 686HN Diamond 11V9 Tool & Cutter Grinding Wheel - D220 Grit - 3 3/4 in Diameter - 1 1/2 in Center Hole - Thickness 1 1/2 in - 54864 051141-54864
3M 686HN tool & cutter grinding wheel uses diamond as the abrasive material and has a diameter of 3 3/4 in. 3M incorporates this diamond material into the tool & cutter grinding wheel forming a grit of D220. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1 1/2 in thick.

3M 686HN tool & cutter grinding wheel uses diamond as the abrasive material and has a diameter of 3 3/4 in. 3M incorporates this diamond material into the tool & cutter grinding wheel forming a grit of D220. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1 1/2 in thick.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051141-54864
Product Name 3M 686HN Diamond 11V9 Tool & Cutter Grinding Wheel - D220 Grit - 3 3/4 in Diameter - 1 1/2 in Center Hole - Thickness 1 1/2 in - 54864
Type Diamond
Unlock Full Specs
to access all available technical data

Similar Products

Norton BlueFire Depressed Center Wheels Type 27 - 66252843199 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 6 inch (152 mm)
Thickness 0.1250 inch (3.17 mm)
View Details
 - 1221156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer Diameter 0.7874 inch (20 mm)
Thickness 0.7874 inch (20 mm)
Bore / Shank 0.2500 inch (6.35 mm)
View Details
Clean and Polish and Finishing Blending Points - BLENDEX U™ Point - Walter Surface Technologies
Specs
Type Mounted Point or Abrasive Burr
Outer Diameter 0.3750 inch (9.52 mm)
Max Speed 37210 rpm
View Details
Straight Grinding Wheel - 49-94-5010 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Type Aluminum Oxide
Outer Diameter 5 inch (127 mm)
Thickness 0.1250 inch (3.17 mm)
View Details