3M 3M 665PK Diamond 1A1 Diamond Wheel - 5 in Diameter - Thickness 1/2 in - 54820 60440266777

Description
3M 665PK diamond wheel uses diamond as the abrasive material and has a diameter of 5 in. 3M incorporates this diamond material into the diamond wheel forming a grit of D220. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1/2 in thick.
Description
3M 665PK diamond wheel uses diamond as the abrasive material and has a diameter of 5 in. 3M incorporates this diamond material into the diamond wheel forming a grit of D220. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1/2 in thick.

Suppliers

Company
Product
Description
Supplier Links
3M 665PK Diamond 1A1 Diamond Wheel - 5 in Diameter - Thickness 1/2 in - 54820 - 051141-54820 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 665PK Diamond 1A1 Diamond Wheel - 5 in Diameter - Thickness 1/2 in - 54820
051141-54820
3M 665PK Diamond 1A1 Diamond Wheel - 5 in Diameter - Thickness 1/2 in - 54820 051141-54820
3M 665PK diamond wheel uses diamond as the abrasive material and has a diameter of 5 in. 3M incorporates this diamond material into the diamond wheel forming a grit of D220. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1/2 in thick.

3M 665PK diamond wheel uses diamond as the abrasive material and has a diameter of 5 in. 3M incorporates this diamond material into the diamond wheel forming a grit of D220. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1/2 in thick.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051141-54820
Product Name 3M 665PK Diamond 1A1 Diamond Wheel - 5 in Diameter - Thickness 1/2 in - 54820
Type Diamond
Unlock Full Specs
to access all available technical data

Similar Products

Bench & Pedestal Wheel Gemini Extra Fine - 66252837194 - Norton Abrasives
Specs
Type Silicon Carbide
Outer Diameter 6 inch (152 mm)
Thickness 1 inch (25.4 mm)
View Details
 - 693438 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 5.91 inch (150 mm)
Thickness 0.7874 inch (20 mm)
View Details
Mounted Points -  - Walter Surface Technologies
Walter Surface Technologies
Specs
Type Mounted Point or Abrasive Burr
Outer Diameter 0.6870 to 1.25 inch (17.45 to 31.75 mm)
Max Speed 48000 rpm
View Details
Straight Grinding Wheel - 49-94-5080 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Type Alumina Zirconia
Outer Diameter 5 inch (127 mm)
Thickness 0.2500 inch (6.35 mm)
View Details