3M 3M 665HL Diamond 1V1 Tool & Cutter Grinding Wheel - D320 Grit - 4 in Diameter - 3/8 in Center Hole - Thickness 3/8 in - Edge Angle: 30 - 54816 60440266736

Description
3M 665HL tool & cutter grinding wheel uses diamond as the abrasive material and has a diameter of 4 in. 3M incorporates this diamond material into the tool & cutter grinding wheel forming a grit of D320. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 3/8 in thick.
Description
3M 665HL tool & cutter grinding wheel uses diamond as the abrasive material and has a diameter of 4 in. 3M incorporates this diamond material into the tool & cutter grinding wheel forming a grit of D320. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 3/8 in thick.

Suppliers

Company
Product
Description
Supplier Links
3M 665HL Diamond 1V1 Tool & Cutter Grinding Wheel - D320 Grit - 4 in Diameter - 3/8 in Center Hole - Thickness 3/8 in - Edge Angle: 30 - 54816 - 051141-54816 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 665HL Diamond 1V1 Tool & Cutter Grinding Wheel - D320 Grit - 4 in Diameter - 3/8 in Center Hole - Thickness 3/8 in - Edge Angle: 30 - 54816
051141-54816
3M 665HL Diamond 1V1 Tool & Cutter Grinding Wheel - D320 Grit - 4 in Diameter - 3/8 in Center Hole - Thickness 3/8 in - Edge Angle: 30 - 54816 051141-54816
3M 665HL tool & cutter grinding wheel uses diamond as the abrasive material and has a diameter of 4 in. 3M incorporates this diamond material into the tool & cutter grinding wheel forming a grit of D320. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 3/8 in thick.

3M 665HL tool & cutter grinding wheel uses diamond as the abrasive material and has a diameter of 4 in. 3M incorporates this diamond material into the tool & cutter grinding wheel forming a grit of D320. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 3/8 in thick.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051141-54816
Product Name 3M 665HL Diamond 1V1 Tool & Cutter Grinding Wheel - D320 Grit - 4 in Diameter - 3/8 in Center Hole - Thickness 3/8 in - Edge Angle: 30 - 54816
Type Diamond
Unlock Full Specs
to access all available technical data

Similar Products

Norton® 39C60-IVK Vitrified Wheel - 66252838322 - Norton Abrasives
Specs
Type Silicon Carbide
Outer Diameter 6 inch (152 mm)
Thickness 1 inch (25.4 mm)
View Details
 - 1221135 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 7.87 inch (200 mm)
Thickness 0.7874 inch (20 mm)
View Details
Carbide Micro Grinding Pin - Borazon - CMPB - Titan Tool Supply, Inc.
Specs
Type Borazon
Outer Diameter 0.0160 to 0.0240 inch (0.4064 to 0.6096 mm)
Thickness 0.1180 inch (3 mm)
View Details
Mounted Points -  - Walter Surface Technologies
Walter Surface Technologies
Specs
Type Mounted Point or Abrasive Burr
Outer Diameter 0.6870 to 1.25 inch (17.45 to 31.75 mm)
Max Speed 48000 rpm
View Details