3M 3M 650HJ Diamond 1V1 Tool & Cutter Grinding Wheel - D220 Grit - 4 in Diameter - 3/8 in Center Hole - Thickness 3/8 in - Angle: 20 Degrees - 31272 60440266298

Description
3M 650HJ tool & cutter grinding wheel uses diamond as the abrasive material and has a diameter of 4 in. 3M incorporates this diamond material into the tool & cutter grinding wheel forming a grit of D220. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 3/8 in thick.
Description
3M 650HJ tool & cutter grinding wheel uses diamond as the abrasive material and has a diameter of 4 in. 3M incorporates this diamond material into the tool & cutter grinding wheel forming a grit of D220. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 3/8 in thick.

Suppliers

Company
Product
Description
Supplier Links
3M 650HJ Diamond 1V1 Tool & Cutter Grinding Wheel - D220 Grit - 4 in Diameter - 3/8 in Center Hole - Thickness 3/8 in - Angle: 20 Degrees - 31272 - 051141-31272 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 650HJ Diamond 1V1 Tool & Cutter Grinding Wheel - D220 Grit - 4 in Diameter - 3/8 in Center Hole - Thickness 3/8 in - Angle: 20 Degrees - 31272
051141-31272
3M 650HJ Diamond 1V1 Tool & Cutter Grinding Wheel - D220 Grit - 4 in Diameter - 3/8 in Center Hole - Thickness 3/8 in - Angle: 20 Degrees - 31272 051141-31272
3M 650HJ tool & cutter grinding wheel uses diamond as the abrasive material and has a diameter of 4 in. 3M incorporates this diamond material into the tool & cutter grinding wheel forming a grit of D220. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 3/8 in thick.

3M 650HJ tool & cutter grinding wheel uses diamond as the abrasive material and has a diameter of 4 in. 3M incorporates this diamond material into the tool & cutter grinding wheel forming a grit of D220. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 3/8 in thick.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051141-31272
Product Name 3M 650HJ Diamond 1V1 Tool & Cutter Grinding Wheel - D220 Grit - 4 in Diameter - 3/8 in Center Hole - Thickness 3/8 in - Angle: 20 Degrees - 31272
Type Diamond
Unlock Full Specs
to access all available technical data

Similar Products

 - 1221141 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 11.81 inch (300 mm)
Thickness 1.57 inch (40 mm)
View Details
W221 Charger™ Point CHARGER - 61463616474 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 1 inch (25.4 mm)
Thickness 1.5 inch (38.1 mm)
View Details
EB Diamond Cluster Wheel - EB4507880CLSF - CS UNITEC
Specs
Type Diamond
Outer Diameter 4.5 inch (114 mm)
Bore / Shank 0.8750 inch (22.22 mm)
View Details
Borazon Grinding Mandrels - 60/80 Grit - SS-BGP-6080 - Titan Tool Supply, Inc.
Specs
Type Borazon
Outer Diameter 0.0200 to 1.5 inch (0.5080 to 38.1 mm)
Bore / Shank 0.1250 to 0.3750 inch (3.17 to 9.52 mm)
View Details