3M 3M 663BK Diamond 15V9 Tool & Cutter Grinding Wheel - Very Fine Grade - 220 Grit - 4 in Diameter - 1 1/4 in Center Hole - Thickness 3/4 in - 30506 60440259699

Description
3M 663BK tool & cutter grinding wheel uses diamond as the abrasive material and has a diameter of 4 in. 3M incorporates this diamond material into the tool & cutter grinding wheel forming a grit of 220. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 3/4 in thick.
Description
3M 663BK tool & cutter grinding wheel uses diamond as the abrasive material and has a diameter of 4 in. 3M incorporates this diamond material into the tool & cutter grinding wheel forming a grit of 220. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 3/4 in thick.

Suppliers

Company
Product
Description
Supplier Links
3M 663BK Diamond 15V9 Tool & Cutter Grinding Wheel - Very Fine Grade - 220 Grit - 4 in Diameter - 1 1/4 in Center Hole - Thickness 3/4 in - 30506 - 051141-30506 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 663BK Diamond 15V9 Tool & Cutter Grinding Wheel - Very Fine Grade - 220 Grit - 4 in Diameter - 1 1/4 in Center Hole - Thickness 3/4 in - 30506
051141-30506
3M 663BK Diamond 15V9 Tool & Cutter Grinding Wheel - Very Fine Grade - 220 Grit - 4 in Diameter - 1 1/4 in Center Hole - Thickness 3/4 in - 30506 051141-30506
3M 663BK tool & cutter grinding wheel uses diamond as the abrasive material and has a diameter of 4 in. 3M incorporates this diamond material into the tool & cutter grinding wheel forming a grit of 220. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 3/4 in thick.

3M 663BK tool & cutter grinding wheel uses diamond as the abrasive material and has a diameter of 4 in. 3M incorporates this diamond material into the tool & cutter grinding wheel forming a grit of 220. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 3/4 in thick.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051141-30506
Product Name 3M 663BK Diamond 15V9 Tool & Cutter Grinding Wheel - Very Fine Grade - 220 Grit - 4 in Diameter - 1 1/4 in Center Hole - Thickness 3/4 in - 30506
Type Diamond
Unlock Full Specs
to access all available technical data

Similar Products

Norton BlueFire Depressed Center Wheels Type 27 - 66252843220 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 5 inch (127 mm)
Thickness 0.0450 inch (1.14 mm)
View Details
 - 1221137 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 9.84 inch (250 mm)
Thickness 0.9843 inch (25 mm)
View Details
Resin Plugs and Cones.  Good - High Performance - N0432 - Flexovit USA, Inc.
Specs
Type ConePlug
Outer Diameter 2 inch (50.8 mm)
Max Speed 18100 rpm
View Details
Grinding Wheels, General Purpose Metal Depressed Center Wheels - 741421-4 - Makita USA, Inc.
Specs
Outer Diameter 9 inch (229 mm)
Thickness 0.2500 inch (6.35 mm)
Bore / Shank 0.8750 inch (22.22 mm)
View Details