3M 3M 341D Coated Aluminum Oxide Spiral Band - 36 Grit - 1 1/2 in Width - 3/4 in Diameter - 11977 60440200875

Description
3M coated 341D spiral band uses aluminum oxide as the abrasive material and has a diameter of 3/4 in. 3M incorporates this aluminum oxide material into the spiral band forming a grit of 36. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M spiral band can be run at a maximum speed of 10000 RPMs.
Description
3M coated 341D spiral band uses aluminum oxide as the abrasive material and has a diameter of 3/4 in. 3M incorporates this aluminum oxide material into the spiral band forming a grit of 36. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M spiral band can be run at a maximum speed of 10000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
3M 341D Coated Aluminum Oxide Spiral Band - 36 Grit - 1 1/2 in Width - 3/4 in Diameter - 11977 - 051144-11977 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 341D Coated Aluminum Oxide Spiral Band - 36 Grit - 1 1/2 in Width - 3/4 in Diameter - 11977
051144-11977
3M 341D Coated Aluminum Oxide Spiral Band - 36 Grit - 1 1/2 in Width - 3/4 in Diameter - 11977 051144-11977
3M coated 341D spiral band uses aluminum oxide as the abrasive material and has a diameter of 3/4 in. 3M incorporates this aluminum oxide material into the spiral band forming a grit of 36. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M spiral band can be run at a maximum speed of 10000 RPMs.

3M coated 341D spiral band uses aluminum oxide as the abrasive material and has a diameter of 3/4 in. 3M incorporates this aluminum oxide material into the spiral band forming a grit of 36. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M spiral band can be run at a maximum speed of 10000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Flap Wheels and Specialty Abrasives
Product Number 051144-11977
Product Name 3M 341D Coated Aluminum Oxide Spiral Band - 36 Grit - 1 1/2 in Width - 3/4 in Diameter - 11977
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Norton SG® R982 Flap Wheel - 63642502866 - Norton Abrasives
Specs
Type Ceramic
Width 1 inch (25.4 mm)
Max Speed ? to 30000 rpm
View Details
Flap Disc - WEI-31308 - Reid Supply
Weiler Abrasives
Specs
Type Alumina Zirconia
Max Speed 13000 rpm
Backing / Base Metal; Aluminum
View Details
Flap Wheels - CERAMIQ® - ATA Group
Specs
Type Flapwheel
Width 0.3937 to 1.18 inch (10 to 30 mm)
Max Speed 12600 to 25000 rpm
View Details
Mandrel Mounted Wheel Brushes - BMF-16 - Brush Research Manufacturing Co., Inc.
Brush Research Manufacturing Co., Inc.
Specs
Type Abrasive Brush
View Details