3M 3M 341D Coated Aluminum Oxide Spiral Band - 60 Grit - 1 in Width - 3/8 in Diameter - 97444 60440200479

Description
3M coated 341D spiral band uses aluminum oxide as the abrasive material and has a diameter of 3/8 in. 3M incorporates this aluminum oxide material into the spiral band forming a grit of 60.
Description
3M coated 341D spiral band uses aluminum oxide as the abrasive material and has a diameter of 3/8 in. 3M incorporates this aluminum oxide material into the spiral band forming a grit of 60.

Suppliers

Company
Product
Description
Supplier Links
3M 341D Coated Aluminum Oxide Spiral Band - 60 Grit - 1 in Width - 3/8 in Diameter - 97444 - 051144-97444 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 341D Coated Aluminum Oxide Spiral Band - 60 Grit - 1 in Width - 3/8 in Diameter - 97444
051144-97444
3M 341D Coated Aluminum Oxide Spiral Band - 60 Grit - 1 in Width - 3/8 in Diameter - 97444 051144-97444
3M coated 341D spiral band uses aluminum oxide as the abrasive material and has a diameter of 3/8 in. 3M incorporates this aluminum oxide material into the spiral band forming a grit of 60.

3M coated 341D spiral band uses aluminum oxide as the abrasive material and has a diameter of 3/8 in. 3M incorporates this aluminum oxide material into the spiral band forming a grit of 60.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Flap Wheels and Specialty Abrasives
Product Number 051144-97444
Product Name 3M 341D Coated Aluminum Oxide Spiral Band - 60 Grit - 1 in Width - 3/8 in Diameter - 97444
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Merit High Performance AO Coarse Steel Shank Mini Flap Wheel - 08834137183 - Norton Abrasives
Specs
Type Ceramic
Max Speed 25000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details
Flexible Flap Discs - QUICK-STEP™ FLEX - Walter Surface Technologies
Specs
Type FlapDisc
Max Speed 11000 rpm
Applications & Materials Abraded Metalworking; Dry; Fine Grit Finishing or Deburring; Medium Grit Blending or Intermediate Cutting; Contour or Edge
View Details
Flap Disc - WEI-50533 - Reid Supply
Weiler Abrasives
Specs
Type Alumina Zirconia
Max Speed 8600 rpm
Backing / Base Metal; Aluminum
View Details
Flap Wheels - CERAMIQ® - ATA Group
Specs
Type Flapwheel
Width 0.3937 to 1.18 inch (10 to 30 mm)
Max Speed 12600 to 25000 rpm
View Details