3M 3M 184PN CBN 1V1 Tool & Cutter Grinding Wheel - 7 in Diameter - 3/8 in Center Hole - Thickness 2 in - Edge Angle: 10 - 21088 60440184871

Description
3M 184PN tool & cutter grinding wheel uses CBN as the abrasive material and has a diameter of 7 in. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 2 in thick.
Description
3M 184PN tool & cutter grinding wheel uses CBN as the abrasive material and has a diameter of 7 in. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 2 in thick.

Suppliers

Company
Product
Description
Supplier Links
3M 184PN CBN 1V1 Tool & Cutter Grinding Wheel - 7 in Diameter - 3/8 in Center Hole - Thickness 2 in - Edge Angle: 10 - 21088 - 051115-21088 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 184PN CBN 1V1 Tool & Cutter Grinding Wheel - 7 in Diameter - 3/8 in Center Hole - Thickness 2 in - Edge Angle: 10 - 21088
051115-21088
3M 184PN CBN 1V1 Tool & Cutter Grinding Wheel - 7 in Diameter - 3/8 in Center Hole - Thickness 2 in - Edge Angle: 10 - 21088 051115-21088
3M 184PN tool & cutter grinding wheel uses CBN as the abrasive material and has a diameter of 7 in. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 2 in thick.

3M 184PN tool & cutter grinding wheel uses CBN as the abrasive material and has a diameter of 7 in. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 2 in thick.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051115-21088
Product Name 3M 184PN CBN 1V1 Tool & Cutter Grinding Wheel - 7 in Diameter - 3/8 in Center Hole - Thickness 2 in - Edge Angle: 10 - 21088
Type CBN
Unlock Full Specs
to access all available technical data

Similar Products

Norzon® III Foundry - 66252824508 - Norton Abrasives
Specs
Type Silicon Carbide; Alumina Zirconia
Outer Diameter 4.5 inch (114 mm)
Thickness 0.1250 inch (3.17 mm)
View Details
 - 1221142 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Silicon Carbide
Outer Diameter 5.91 inch (150 mm)
Thickness 0.5118 inch (13 mm)
View Details
Mounted Points -  - Walter Surface Technologies
Walter Surface Technologies
Specs
Type Mounted Point or Abrasive Burr
Outer Diameter 0.6870 to 1.25 inch (17.45 to 31.75 mm)
Max Speed 48000 rpm
View Details
Straight Grinding Wheel - 49-94-7075 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Type Alumina Zirconia
Outer Diameter 7 inch (178 mm)
Thickness 0.1250 inch (3.17 mm)
View Details