3M Thermally Conductive Interface Pad; Insulator Body Material 3M 5519S-05

Description
THERMALLY CONDUCTIVE INTERFACE PAD; Insulator Body Material:Silicone Elastomer; Thermal Conductivity:4.9W/m. K; Breakdown Voltage Vbr:-; Thickness:0.5mm; Volume Resistivity:1.7ohm-c m; Thermal Impedance:-; Dielectric Strength:3.1kV/mm RoHS Compliant: Yes
Datasheet
Description
THERMALLY CONDUCTIVE INTERFACE PAD; Insulator Body Material:Silicone Elastomer; Thermal Conductivity:4.9W/m. K; Breakdown Voltage Vbr:-; Thickness:0.5mm; Volume Resistivity:1.7ohm-c m; Thermal Impedance:-; Dielectric Strength:3.1kV/mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermally Conductive Interface Pad; Insulator Body Material 3M - 41T5533 - Newark, An Avnet Company
Chicago, IL, United States
Thermally Conductive Interface Pad; Insulator Body Material 3M
41T5533
Thermally Conductive Interface Pad; Insulator Body Material 3M 41T5533
THERMALLY CONDUCTIVE INTERFACE PAD; Insulator Body Material:Silicone Elastomer; Thermal Conductivity:4.9W/m. K; Breakdown Voltage Vbr:-; Thickness:0.5mm; Volume Resistivity:1.7ohm-c m; Thermal Impedance:-; Dielectric Strength:3.1kV/mm RoHS Compliant: Yes

THERMALLY CONDUCTIVE INTERFACE PAD; Insulator Body Material:Silicone Elastomer; Thermal Conductivity:4.9W/m.K; Breakdown Voltage Vbr:-; Thickness:0.5mm; Volume Resistivity:1.7ohm-cm; Thermal Impedance:-; Dielectric Strength:3.1kV/mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermal Compounds and Thermal Interface Materials
Product Number 41T5533
Product Name Thermally Conductive Interface Pad; Insulator Body Material 3M
Thermal Conductivity 4.9 W/m-K (2.83 BTU-ft/hr-ft²-F)
Unlock Full Specs
to access all available technical data

Similar Products

2-Part, Silicone Potting Compound and Encapsulant, UL Listed - QSil-563 - CHT USA Inc.
Specs
Cure / Technology Two Component  ; Addition
Industry Automotive; Electronics
Features Flame Retardant; UL Rating
View Details
Thin Flim, High Thermal Conductivity with 0.05mm Glass Cloth Reinforcement - SARCON ® GHR - Fujipoly® America Corp.
Specs
Form / Shape Gap Filler, Foam in Place Gasket
Gap Fill 0.0059 to 0.0118 inch (0.1500 to 0.3000 mm)
Industry Electronics; Semiconductors, IC's
View Details
Ripley™ - E 468-2-7-55F - ELANTAS North America LLC
ELANTAS North America LLC
Specs
Type High Dielectric
Cure / Technology Thermoset; Single Component
Form / Shape Liquid
View Details
Thermal Interface Materials -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Form / Shape Liquid; Foam; Gap Filler, Foam in Place Gasket
Industry Electronics; Semiconductors, IC's
Features EMI/RFI Shielding
View Details