TAPE, FOAM, CLEAR, 0.5INX36YD; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Foam; Tape Colour:Clear; Total Tape Thickness:40 mil (1 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.92m; Tape Width - Imperial:0.5" RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Adhesive Tapes |
| Product Number | 82H0644 |
| Product Name | Tape, Foam, Clear, 0.5Inx36Yd; Adhesive Type 3M |
| Type | Foam Bonding Tape; Adhesive Tape; Industrial Tape |