TE Connectivity Fusion Tape 1-608036-2

Description
Body Features Center Stripe Color : Blue Primary Product Color : Clear Product Weight : .127 KG  [.28 LB ] Dimensions Product Length : 10.97 M  [36 FT ] Product Thickness : .51 MM  [.02 INCH ] Product Width : 25.4 MM  [1 INCH ] Packaging Features Packaging Method : Roll Packaging Quantity : 1 Product Type Features Center Stripe : Yes Tape Type : Silicone Fusion Tape
Request a Quote Datasheet
Description
Body Features Center Stripe Color : Blue Primary Product Color : Clear Product Weight : .127 KG  [.28 LB ] Dimensions Product Length : 10.97 M  [36 FT ] Product Thickness : .51 MM  [.02 INCH ] Product Width : 25.4 MM  [1 INCH ] Packaging Features Packaging Method : Roll Packaging Quantity : 1 Product Type Features Center Stripe : Yes Tape Type : Silicone Fusion Tape
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fusion Tape - 1-608036-2 - TE Connectivity
Berwyn, PA, United States
Fusion Tape
1-608036-2
Fusion Tape 1-608036-2
Body Features Center Stripe Color : Blue Primary Product Color : Clear Product Weight : .127 KG  [.28 LB ] Dimensions Product Length : 10.97 M  [36 FT ] Product Thickness : .51 MM  [.02 INCH ] Product Width : 25.4 MM  [1 INCH ] Packaging Features Packaging Method : Roll Packaging Quantity : 1 Product Type Features Center Stripe : Yes Tape Type : Silicone Fusion Tape

Body Features


  • Center Stripe Color : Blue
  • Primary Product Color : Clear
  • Product Weight : .127 KG  [.28 LB ]

Dimensions


  • Product Length : 10.97 M  [36 FT ]
  • Product Thickness : .51 MM  [.02 INCH ]
  • Product Width : 25.4 MM  [1 INCH ]

Packaging Features


  • Packaging Method : Roll
  • Packaging Quantity : 1

Product Type Features


  • Center Stripe : Yes
  • Tape Type : Silicone Fusion Tape
Buy Now Datasheet
Adhesive Tapes - 1-608036-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Adhesive Tapes
1-608036-2
Adhesive Tapes 1-608036-2
SILICONE FUSION TAPE, 1 X36

SILICONE FUSION TAPE, 1 X36

Buy Now
Tape, Sealing, Clear, 1Inx15Ft; Tape Type Amp Te Connectivity - 95F1123 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Sealing, Clear, 1Inx15Ft; Tape Type Amp Te Connectivity
95F1123
Tape, Sealing, Clear, 1Inx15Ft; Tape Type Amp Te Connectivity 95F1123
TAPE, SEALING, CLEAR, 1INX15FT; Tape Type:General Purpose; Tape Colour:Transparent; Roll Length - Imperial:36ft; Roll Length - Metric:10.97m; Tape Width - Imperial:1"; Tape Width - Metric:25.4mm; Product Range:608036 Series; Width:1"RoHS Compliant: Yes

TAPE, SEALING, CLEAR, 1INX15FT; Tape Type:General Purpose; Tape Colour:Transparent; Roll Length - Imperial:36ft; Roll Length - Metric:10.97m; Tape Width - Imperial:1"; Tape Width - Metric:25.4mm; Product Range:608036 Series; Width:1"RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Adhesive Tapes Industrial Tapes Industrial Tapes
Product Number 1-608036-2 1-608036-2 95F1123
Product Name Fusion Tape Adhesive Tapes Tape, Sealing, Clear, 1Inx15Ft; Tape Type Amp Te Connectivity
Type Adhesive Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Tape - 2502687-1 - TE Connectivity
Specs
Type Adhesive Tape
View Details
Sealant Tape - 970335-000 - TE Connectivity
Specs
Type Adhesive Tape
View Details
Conductive Tape - 2508730-1 - TE Connectivity
Specs
Type Adhesive Tape
View Details
Sealant Tape - 275442-1 - TE Connectivity
Specs
Type Adhesive Tape
View Details
2 suppliers