3M Liquid Filtration 4510922 90SP

Description
Industrial Filter Cartridge
Description
Industrial Filter Cartridge

Suppliers

Company
Product
Description
Supplier Links
Liquid Filtration - 4510922 90SP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Liquid Filtration
4510922 90SP
Liquid Filtration 4510922 90SP
Industrial Filter Cartridge

Industrial Filter Cartridge

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Level Sensors
Product Number 4510922 90SP
Product Name Liquid Filtration
Operating Temp 180 F (82 C)
Unlock Full Specs
to access all available technical data

Similar Products

SmartBob II RemoteLevel Measurement System - SBR II - BinMaster, Inc.
Specs
Device Classification Sensor System
Measuring Range ? to 1800 inch (? to 45720 mm)
Media Type Dry material (Bulk solids and powders)
View Details
Level Sensors - 7943434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Operating Pressure 1450 psi (1021 m H2O)
Meter Technology Type Vibrating/Tuning Fork Method; Other (Such as tilt etc.)
Mounting Options Side mount; Top mount
View Details
InnovaSwitch™ Level Switch -  - Sierra Instruments, Inc.
Sierra Instruments, Inc.
Specs
Device Classification Transmitter
Measuring Range 0.5000 to 120 inch (12.7 to 3048 mm)
Repeatability (Point Level) 0.0312 +/-inch (0.7937 +/-mm)
View Details
EBE Capacitive Level Sensor for Liquids and Solids - capaTEC® LCPB025 - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Measuring Range 0.9843 inch (25 mm)
Accuracy (Continuous Level) 0.0787 +/-inch (2 +/-mm)
View Details