3M RFI and EMI - Shielding and Absorbing Materials 3M AB5050 1" X 4"-100

Description
RF EMI Absorbing Sheet AB-5000 Polymer Resin, Metal Flakes Non-Conductive, Single Sided 1.000" (25.40mm) X 4.000" (101.60mm) X 0.022" (0.55mm)
Description
RF EMI Absorbing Sheet AB-5000 Polymer Resin, Metal Flakes Non-Conductive, Single Sided 1.000" (25.40mm) X 4.000" (101.60mm) X 0.022" (0.55mm)
Datasheet
Datasheet Summary
Powered by GS/AI

3M AB5050 is part of the EMI Absorber AB5000 Series, designed for electromagnetic interference (EMI) absorption applications. This product features a polymer resin matrix filled with soft metal flakes and is equipped with an acrylic pressure-sensitive adhesive for easy application. The dimensions of the product are 1 inch by 4 inches, with a thickness of 0.50 mm. The material is suitable for a variety of electronic devices, including mobile phones, computers, and military equipment, effectively suppressing radiated noise across a broadband radio frequency range. The typical operating temperature range is from -25°C to 85°C, and it exhibits a minimum surface resistivity of 1 x 10^6 Ω. The product is supplied on a removable liner, facilitating handling and die-cutting. It has a shelf life of 12 months when stored in original packaging at room temperature and humidity. The attenuation performance varies with thickness and application conditions, making it essential for users to evaluate its suitability for specific applications.

Datasheet Summary
Powered by GS/AI

3M AB5050 is part of the EMI Absorber AB5000 Series, designed for electromagnetic interference (EMI) absorption applications. This product features a polymer resin matrix filled with soft metal flakes and is equipped with an acrylic pressure-sensitive adhesive for easy application. The dimensions of the product are 1 inch by 4 inches, with a thickness of 0.50 mm. The material is suitable for a variety of electronic devices, including mobile phones, computers, and military equipment, effectively suppressing radiated noise across a broadband radio frequency range. The typical operating temperature range is from -25°C to 85°C, and it exhibits a minimum surface resistivity of 1 x 10^6 Ω. The product is supplied on a removable liner, facilitating handling and die-cutting. It has a shelf life of 12 months when stored in original packaging at room temperature and humidity. The attenuation performance varies with thickness and application conditions, making it essential for users to evaluate its suitability for specific applications.

Suppliers

Company
Product
Description
Supplier Links
RFI and EMI - Shielding and Absorbing Materials - 3M AB5050 1
Shenzhen, Guangdong, China
RFI and EMI - Shielding and Absorbing Materials
3M AB5050 1" X 4"-100
RFI and EMI - Shielding and Absorbing Materials 3M AB5050 1" X 4"-100
RF EMI Absorbing Sheet AB-5000 Polymer Resin, Metal Flakes Non-Conductive, Single Sided 1.000" (25.40mm) X 4.000" (101.60mm) X 0.022" (0.55mm)

RF EMI Absorbing Sheet AB-5000 Polymer Resin, Metal Flakes Non-Conductive, Single Sided 1.000" (25.40mm) X 4.000" (101.60mm) X 0.022" (0.55mm)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category EMI Filters and RFI Filters
Product Number 3M AB5050 1" X 4"-100
Product Name RFI and EMI - Shielding and Absorbing Materials
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

60A, 5-60V or 80A, 3.3-30V ORing MOSFET Module - i1R60080A-004-R - TDK-Lambda Europe GmbH
Specs
Product Standards CE Mark and UKCA Mark
Rated Voltage 5 to 30 volts
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Power Line Filters - 2378683 - RS Components, Ltd.
Specs
Filter Type Single Phase
Standards and Certifications RoHS
View Details