3M Tape, Duct, 54.8M X 48Mm, Olive; Tape Type 3M 3900 OLIVE

Description
TAPE, DUCT, 54.8M X 48MM, OLIVE; Tape Type:Duct; Adhesive Type:Synthetic Rubber Adhesive; Tape Colour:Olive; Total Tape Thickness:8.1 mil (0.21 mm); Roll Length - Imperial:60yard; Roll Length - Metric:54.8m; Tape Width - Metric:48mm RoHS Compliant: Yes
Datasheet
Description
TAPE, DUCT, 54.8M X 48MM, OLIVE; Tape Type:Duct; Adhesive Type:Synthetic Rubber Adhesive; Tape Colour:Olive; Total Tape Thickness:8.1 mil (0.21 mm); Roll Length - Imperial:60yard; Roll Length - Metric:54.8m; Tape Width - Metric:48mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, Duct, 54.8M X 48Mm, Olive; Tape Type 3M - 29K7340 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Duct, 54.8M X 48Mm, Olive; Tape Type 3M
29K7340
Tape, Duct, 54.8M X 48Mm, Olive; Tape Type 3M 29K7340
TAPE, DUCT, 54.8M X 48MM, OLIVE; Tape Type:Duct; Adhesive Type:Synthetic Rubber Adhesive; Tape Colour:Olive; Total Tape Thickness:8.1 mil (0.21 mm); Roll Length - Imperial:60yard; Roll Length - Metric:54.8m; Tape Width - Metric:48mm RoHS Compliant: Yes

TAPE, DUCT, 54.8M X 48MM, OLIVE; Tape Type:Duct; Adhesive Type:Synthetic Rubber Adhesive; Tape Colour:Olive; Total Tape Thickness:8.1 mil (0.21 mm); Roll Length - Imperial:60yard; Roll Length - Metric:54.8m; Tape Width - Metric:48mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 29K7340
Product Name Tape, Duct, 54.8M X 48Mm, Olive; Tape Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Low Cost Conductive Aluminium Foil Tape - ALT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
E-Z Peel™ Discs - EZ02875 - Caplugs
Specs
Type Adhesive Tape
Backing Crepe
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive Single; Double- Sided; Acrylic
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details