Caplugs E-Z Peel™ Discs EZ02875

Description
EZ Discs are made from our KD11 tape; a high temperature, pressure sensitive masking tape designed for clean removal. It performs well in wet strip applications and can be stripped hot. It has a fine structured smooth crepe backing with high strength. It provides both resistance to paint flaking and a clean well-defined masking line. Discs are provided on a liner, which is wound on a core. Temperature usage up to 300°F (149°C) Overlapped for rapid application High quality Heat resistant Clean removal (no residue) Material: Crepe Standard Color: Off White
Request a Quote
Description
EZ Discs are made from our KD11 tape; a high temperature, pressure sensitive masking tape designed for clean removal. It performs well in wet strip applications and can be stripped hot. It has a fine structured smooth crepe backing with high strength. It provides both resistance to paint flaking and a clean well-defined masking line. Discs are provided on a liner, which is wound on a core. Temperature usage up to 300°F (149°C) Overlapped for rapid application High quality Heat resistant Clean removal (no residue) Material: Crepe Standard Color: Off White
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
E-Z Peel™ Discs - EZ02875 - Caplugs
Buffalo, NY, USA
E-Z Peel™ Discs
EZ02875
E-Z Peel™ Discs EZ02875
EZ Discs are made from our KD11 tape; a high temperature, pressure sensitive masking tape designed for clean removal. It performs well in wet strip applications and can be stripped hot. It has a fine structured smooth crepe backing with high strength. It provides both resistance to paint flaking and a clean well-defined masking line. Discs are provided on a liner, which is wound on a core. Temperature usage up to 300°F (149°C) Overlapped for rapid application High quality Heat resistant Clean removal (no residue) Material: Crepe Standard Color: Off White

EZ Discs are made from our KD11 tape; a high temperature, pressure sensitive masking tape designed for clean removal. It performs well in wet strip applications and can be stripped hot. It has a fine structured smooth crepe backing with high strength. It provides both resistance to paint flaking and a clean well-defined masking line. Discs are provided on a liner, which is wound on a core.

  • Temperature usage up to 300°F (149°C)
  • Overlapped for rapid application
  • High quality
  • Heat resistant
  • Clean removal (no residue)

Material: Crepe
Standard Color: Off White

Supplier's Site

Technical Specifications

  Caplugs
Product Category Adhesive Tapes
Product Number EZ02875
Product Name E-Z Peel™ Discs
Type Adhesive Tape
Unlock Full Specs
to access all available technical data

Similar Products

Polyimide Discs - KP02250 - Caplugs
Specs
Type Adhesive Tape
Backing Polyimide
View Details
Lead Foil Discs - LF02500 - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details
Anodizing Discs - AD01750 - Caplugs
Specs
Type Adhesive Tape
Backing Vinyl Tape
View Details
Aluminum Foil Discs - AF01750 - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details