3M Flat Ribbon Cables 3896/50

Description
"Flat Ribbon Cable Black 50 Conductors 0.025"" (0.64mm) Flat Cable, Round Jacket 275.0' (83.82m)"
Request a Quote Datasheet
Description
"Flat Ribbon Cable Black 50 Conductors 0.025"" (0.64mm) Flat Cable, Round Jacket 275.0' (83.82m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Ribbon Cables - 3896/50-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
3896/50-ND
Flat Ribbon Cables 3896/50-ND
"Flat Ribbon Cable Black 50 Conductors 0.025"" (0.64mm) Flat Cable, Round Jacket 275.0' (83.82m)"

"Flat Ribbon Cable Black 50 Conductors 0.025"" (0.64mm) Flat Cable, Round Jacket 275.0' (83.82m)"

Buy Now Datasheet
Flat Cables - 3896/50 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flat Cables
3896/50
Flat Cables 3896/50
3M Round, Jacketed, Flat Cable, 3896 Se

3M Round, Jacketed, Flat Cable, 3896 Se

Buy Now
Round-To-Flat Cable, 50 Conductor, 275Ft 30Awg; Cable Shielding 3M - 75M2363 - Newark, An Avnet Company
Chicago, IL, United States
Round-To-Flat Cable, 50 Conductor, 275Ft 30Awg; Cable Shielding 3M
75M2363
Round-To-Flat Cable, 50 Conductor, 275Ft 30Awg; Cable Shielding 3M 75M2363
ROUND-TO-FLAT CABLE, 50 CONDUCTOR, 275FT 30AWG; Cable Shielding:Unshielded ; No. of Conductors:50Conduct or; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):275ft; Reel Length (Metric):83.82m; Jacket Color:Black RoHS Compliant: Yes

ROUND-TO-FLAT CABLE, 50 CONDUCTOR, 275FT 30AWG; Cable Shielding:Unshielded; No. of Conductors:50Conductor; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):275ft; Reel Length (Metric):83.82m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Flat Cables Cable Assemblies Cable Assemblies
Product Number 3896/50-ND 3896/50 75M2363
Product Name Flat Ribbon Cables Flat Cables Round-To-Flat Cable, 50 Conductor, 275Ft 30Awg; Cable Shielding 3M
Product Category Cable
Cable Conductor Copper, Tinned
Cable Shielding No Shielding No Shielding
Standards / Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details