3M Flat Cables 3801/09

Description
3M Round Conductor Flat Cable, 3801 Ser
Request a Quote Datasheet
Description
3M Round Conductor Flat Cable, 3801 Ser
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Cables - 3801/09 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flat Cables
3801/09
Flat Cables 3801/09
3M Round Conductor Flat Cable, 3801 Ser

3M Round Conductor Flat Cable, 3801 Ser

Buy Now
Flat Ribbon Cables - 3801/09-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
3801/09-ND
Flat Ribbon Cables 3801/09-ND
"Flat Ribbon Cable Gray 9 Conductors 0.050"" (1.27mm) Flat Cable 300.0' (91.44m)"

"Flat Ribbon Cable Gray 9 Conductors 0.050"" (1.27mm) Flat Cable 300.0' (91.44m)"

Buy Now Datasheet
Ribbon Cable, Pvc, 9Way, 30.5M; Cable Shielding 3M - 50AC7866 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Cable, Pvc, 9Way, 30.5M; Cable Shielding 3M
50AC7866
Ribbon Cable, Pvc, 9Way, 30.5M; Cable Shielding 3M 50AC7866
RIBBON CABLE, PVC, 9WAY, 30.5M; Cable Shielding:Unscreened ; No. of Cores:9Core; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Colour:Grey; Cable Width:11.43mm; No. of Max RoHS Compliant: Yes

RIBBON CABLE, PVC, 9WAY, 30.5M; Cable Shielding:Unscreened; No. of Cores:9Core; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Colour:Grey; Cable Width:11.43mm; No. of Max RoHS Compliant: Yes

Supplier's Site
Ribbon Cable, Round Conductor Flat, 9, 26 Awg, 1.27 Mm Rohs Compliant 3M - 95W3959 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Cable, Round Conductor Flat, 9, 26 Awg, 1.27 Mm Rohs Compliant 3M
95W3959
Ribbon Cable, Round Conductor Flat, 9, 26 Awg, 1.27 Mm Rohs Compliant 3M 95W3959
Ribbon Cable, Round Conductor Flat, 9, 26 AWG, 1.27 mm RoHS Compliant: Yes

Ribbon Cable, Round Conductor Flat, 9, 26 AWG, 1.27 mm RoHS Compliant: Yes

Supplier's Site Datasheet
FLAT CABLE;ROUND CONDUCTOR;100';9 CONDUCTORS - 70115007 - Allied Electronics, Inc.
Fort Worth, TX, USA
FLAT CABLE;ROUND CONDUCTOR;100';9 CONDUCTORS
70115007
FLAT CABLE;ROUND CONDUCTOR;100';9 CONDUCTORS 70115007
Zippable gray flat cable with #1 conductor marked red. Insulation Material: Polyvinyl chloride (PVC). Voltage Rating: 300 V. Insulation Resistance: >1 × 10 10 ohms/10’ (3 m). Also available in 15, 18, 30, 36, 44 and 64 conductors. Tinned Copper Conductors

Zippable gray flat cable with #1 conductor marked red. Insulation Material: Polyvinyl chloride (PVC). Voltage Rating: 300 V. Insulation Resistance: >1 × 10 10 ohms/10’ (3 m). Also available in 15, 18, 30, 36, 44 and 64 conductors.

  • Tinned Copper Conductors
Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Cable Assemblies Flat Cables Cable Assemblies Multiconductor Cables
Product Number 3801/09 3801/09-ND 50AC7866 70115007
Product Name Flat Cables Flat Ribbon Cables Ribbon Cable, Pvc, 9Way, 30.5M; Cable Shielding 3M FLAT CABLE;ROUND CONDUCTOR;100';9 CONDUCTORS
Cable Type Flat Cable
Product Category Cable Cable
Cable Conductor Copper, Tinned Copper
Cable Shielding No Shielding
Standards / Certifications RoHS RoHS UL Recognized Component Mark (US and Canadian)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS232 Cable for Meters - CBL01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details