3M Round, Shielded/Jacketed, Disc. Wire
16 (8 Pair Twisted) Conductor Multi-Pair Cable Gray 26 AWG Foil, Braid 1000.0' (304.8m)
SHIELDED MULTICONDUCTOR CABLE 16 CONDUCTOR 26AWG 100FT; Cable Shielding:Shielded; No. of Pairs:8 Pair; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Grey RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Cable Assemblies | Multiconductor Cables | Cable Assemblies |
| Product Number | 3750/16 | 3750/16-ND | 87F4333 |
| Product Name | Flat Cables | Multiple Conductor Cables | Shielded Multiconductor Cable 16 Conductor 26Awg 100Ft; Cable Shielding 3M |
| Product Category | Cable | ||
| Cable Jacket | Polyvinyl Chloride | ||
| Cable Insulation | Polyvinyl Chloride | ||
| Cable Conductor | Copper, Tinned |