"Flat Ribbon Cable White 26 Conductors 0.025"" (0.64mm) Flat Cable 100.0' (30.48m)"
CBL RIBN 26COND 0.025 BLUE FEET
"Flat Ribbon Cable White 26 Conductors 0.025"" (0.64mm) Flat Cable 50.0' (15.24m)"
"Flat Ribbon Cable White 26 Conductors 0.025"" (0.64mm) Flat Cable 25.0' (7.62m)"
"Flat Ribbon Cable White 26 Conductors 0.025"" (0.64mm) Flat Cable 1.00' (304.80mm)"
"Flat Ribbon Cable White 26 Conductors 0.025"" (0.64mm) Flat Cable 5.0' (1.52m)"
| DigiKey | DigiKey | |
|---|---|---|
| Product Category | Flat Cables | Flat Cables |
| Product Number | 3M157640-100-ND | 19-3609/26100-DS-ND |
| Product Name | Flat Ribbon Cables | Flat Ribbon Cables |
| Product Category | Cable | Cable |
| Cable Conductor | Copper, Silver Coated | Copper, Silver Coated |
| Cable Shielding | No Shielding | No Shielding |
| Standards / Certifications | RoHS |