3M Dsub Strain Relief 37Way Stainless Steel; Accessory Type 3M 3448-8D37A

Description
DSUB STRAIN RELIEF 37WAY STAINLESS STEEL; Accessory Type:Strain Relief; For Use With:8200 Series D Sub Connectors; Connector Shell Size:-; Cable Exit Angle:-; Connector Body Material:Stainless Steel Body; Product Range:8200 Series RoHS Compliant: Yes
Datasheet
Description
DSUB STRAIN RELIEF 37WAY STAINLESS STEEL; Accessory Type:Strain Relief; For Use With:8200 Series D Sub Connectors; Connector Shell Size:-; Cable Exit Angle:-; Connector Body Material:Stainless Steel Body; Product Range:8200 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsub Strain Relief 37Way Stainless Steel; Accessory Type 3M - 87F3881 - Newark, An Avnet Company
Chicago, IL, United States
Dsub Strain Relief 37Way Stainless Steel; Accessory Type 3M
87F3881
Dsub Strain Relief 37Way Stainless Steel; Accessory Type 3M 87F3881
DSUB STRAIN RELIEF 37WAY STAINLESS STEEL; Accessory Type:Strain Relief; For Use With:8200 Series D Sub Connectors; Connector Shell Size:-; Cable Exit Angle:-; Connector Body Material:Stainless Steel Body; Product Range:8200 Series RoHS Compliant: Yes

DSUB STRAIN RELIEF 37WAY STAINLESS STEEL; Accessory Type:Strain Relief; For Use With:8200 Series D Sub Connectors; Connector Shell Size:-; Cable Exit Angle:-; Connector Body Material:Stainless Steel Body; Product Range:8200 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 87F3881
Product Name Dsub Strain Relief 37Way Stainless Steel; Accessory Type 3M
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 1393738-5 - TE Connectivity
Specs
Material Thermoplastic
View Details
Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Mini Dome Liquid Tight Strain Relief - 85824900 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.079 to 0.126 inch (2 to 3.2 mm)
View Details
Gland, Straight; 2 to 7 mm; PG; PG11; 8mm; 18.6 mm; Polyamide 6; Neoprene - 70075257 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 0.732 inch (18.6 mm)
View Details