3M Dsub Strain Relief 25Way Stainless Steel; Accessory Type 3M 3448-8D25A

Description
DSUB STRAIN RELIEF 25WAY STAINLESS STEEL; Accessory Type:Strain Relief; For Use With:8200 Series D Sub Connectors; Connector Shell Size:DB; Cable Exit Angle:-; Connector Body Material:Stainless Steel Body; Product Range:8200 Series RoHS Compliant: Yes
Datasheet
Description
DSUB STRAIN RELIEF 25WAY STAINLESS STEEL; Accessory Type:Strain Relief; For Use With:8200 Series D Sub Connectors; Connector Shell Size:DB; Cable Exit Angle:-; Connector Body Material:Stainless Steel Body; Product Range:8200 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsub Strain Relief 25Way Stainless Steel; Accessory Type 3M - 87F3880 - Newark, An Avnet Company
Chicago, IL, United States
Dsub Strain Relief 25Way Stainless Steel; Accessory Type 3M
87F3880
Dsub Strain Relief 25Way Stainless Steel; Accessory Type 3M 87F3880
DSUB STRAIN RELIEF 25WAY STAINLESS STEEL; Accessory Type:Strain Relief; For Use With:8200 Series D Sub Connectors; Connector Shell Size:DB; Cable Exit Angle:-; Connector Body Material:Stainless Steel Body; Product Range:8200 Series RoHS Compliant: Yes

DSUB STRAIN RELIEF 25WAY STAINLESS STEEL; Accessory Type:Strain Relief; For Use With:8200 Series D Sub Connectors; Connector Shell Size:DB; Cable Exit Angle:-; Connector Body Material:Stainless Steel Body; Product Range:8200 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 87F3880
Product Name Dsub Strain Relief 25Way Stainless Steel; Accessory Type 3M
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Cable; PG; 11; 20 mm; 37 mm; 18.6 mm; Brass; Neoprene; Nickel - 70074593 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 18.600 inch (472 mm)
View Details
Multi Cable Liquid Tight Strain Relief - 85825110 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 0.7992 inch (20.3 mm)
View Details
Connector Strain Relief - 5745919-2 - TE Connectivity
Specs
Material Zinc Alloy
View Details
Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details