3M Strain Relief, 60Way, Polyester; Accessory Type 3M 3448-89160

Description
STRAIN RELIEF, 60WAY, POLYESTER; Accessory Type:Strain Relief; For Use With:891 Series Wiremount Socket 60 Position; No. of Positions:60Position s; Strain Relief Material:PET (Polyester), Glass Filled; Product Range:3448 Series RoHS Compliant: Yes
Datasheet
Description
STRAIN RELIEF, 60WAY, POLYESTER; Accessory Type:Strain Relief; For Use With:891 Series Wiremount Socket 60 Position; No. of Positions:60Position s; Strain Relief Material:PET (Polyester), Glass Filled; Product Range:3448 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strain Relief, 60Way, Polyester; Accessory Type 3M - 92F1500 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief, 60Way, Polyester; Accessory Type 3M
92F1500
Strain Relief, 60Way, Polyester; Accessory Type 3M 92F1500
STRAIN RELIEF, 60WAY, POLYESTER; Accessory Type:Strain Relief; For Use With:891 Series Wiremount Socket 60 Position; No. of Positions:60Position s; Strain Relief Material:PET (Polyester), Glass Filled; Product Range:3448 Series RoHS Compliant: Yes

STRAIN RELIEF, 60WAY, POLYESTER; Accessory Type:Strain Relief; For Use With:891 Series Wiremount Socket 60 Position; No. of Positions:60Positions; Strain Relief Material:PET (Polyester), Glass Filled; Product Range:3448 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 92F1500
Product Name Strain Relief, 60Way, Polyester; Accessory Type 3M
Unlock Full Specs
to access all available technical data

Similar Products

Multi Cable Liquid Tight Strain Relief - 85825060 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 0.7283 inch (18.5 mm)
View Details
Gland, Cable; Polyamide 6; 3/4 in. NPT;9 to 18 mm; 18.5 mm; 54 mm; Neoprene - 70075273 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 0.728 inch (18.5 mm)
View Details
Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details