3M Strain Relief, 30Pos, Pet; Accessory Type 3M 3448-89130

Description
STRAIN RELIEF, 30POS, PET; Accessory Type:Strain Relief; For Use With:3M 891 Series IDC Socket Connectors; No. of Positions:30Position s; Strain Relief Material:PET (Polyester), Glass Filled; Product Range:- RoHS Compliant: Yes
Datasheet
Description
STRAIN RELIEF, 30POS, PET; Accessory Type:Strain Relief; For Use With:3M 891 Series IDC Socket Connectors; No. of Positions:30Position s; Strain Relief Material:PET (Polyester), Glass Filled; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strain Relief, 30Pos, Pet; Accessory Type 3M - 81H9810 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief, 30Pos, Pet; Accessory Type 3M
81H9810
Strain Relief, 30Pos, Pet; Accessory Type 3M 81H9810
STRAIN RELIEF, 30POS, PET; Accessory Type:Strain Relief; For Use With:3M 891 Series IDC Socket Connectors; No. of Positions:30Position s; Strain Relief Material:PET (Polyester), Glass Filled; Product Range:- RoHS Compliant: Yes

STRAIN RELIEF, 30POS, PET; Accessory Type:Strain Relief; For Use With:3M 891 Series IDC Socket Connectors; No. of Positions:30Positions; Strain Relief Material:PET (Polyester), Glass Filled; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 81H9810
Product Name Strain Relief, 30Pos, Pet; Accessory Type 3M
Unlock Full Specs
to access all available technical data

Similar Products

Cable Gland; PG; 11 mm; 20 mm; 37 mm; 18.6 mm; Brass; Neoprene; Nickel - 70074387 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 18.600 inch (472 mm)
View Details
90º Liquid Tight Strain Relief Snap Elbow with Dome Nut - 85822550 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.394 to 0.551 inch (10 to 14 mm)
View Details
Connector Strain Relief - 201224-7 - TE Connectivity
Specs
Material Stainless Steel
Length 2.28 inch (57.94 mm)
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details