3M Strain Relief, 16Way, Polyester; Accessory Type 3M 3448-89116

Description
STRAIN RELIEF, 16WAY, POLYESTER; Accessory Type:Strain Relief; For Use With:891 Series Wiremount Socket 16 Position; No. of Positions:16Position s; Strain Relief Material:PET (Polyester), Glass Filled; Product Range:3448 Series RoHS Compliant: Yes
Description
STRAIN RELIEF, 16WAY, POLYESTER; Accessory Type:Strain Relief; For Use With:891 Series Wiremount Socket 16 Position; No. of Positions:16Position s; Strain Relief Material:PET (Polyester), Glass Filled; Product Range:3448 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Strain Relief, 16Way, Polyester; Accessory Type 3M - 92F1494 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief, 16Way, Polyester; Accessory Type 3M
92F1494
Strain Relief, 16Way, Polyester; Accessory Type 3M 92F1494
STRAIN RELIEF, 16WAY, POLYESTER; Accessory Type:Strain Relief; For Use With:891 Series Wiremount Socket 16 Position; No. of Positions:16Position s; Strain Relief Material:PET (Polyester), Glass Filled; Product Range:3448 Series RoHS Compliant: Yes

STRAIN RELIEF, 16WAY, POLYESTER; Accessory Type:Strain Relief; For Use With:891 Series Wiremount Socket 16 Position; No. of Positions:16Positions; Strain Relief Material:PET (Polyester), Glass Filled; Product Range:3448 Series RoHS Compliant: Yes

Supplier's Site
Clip, Strain Relief, 16Way; Accessory Type 3M - 19J5048 - Newark, An Avnet Company
Chicago, IL, United States
Clip, Strain Relief, 16Way; Accessory Type 3M
19J5048
Clip, Strain Relief, 16Way; Accessory Type 3M 19J5048
CLIP, STRAIN RELIEF, 16WAY; Accessory Type:Strain Relief; For Use With:39XX Series IDC Connectors; No. of Positions:16Ways; Strain Relief Material:PET (Polyester), Glass Filled; Product Range:3448 Series; SVHC:No SVHC (15-Jan-2018); RoHS Compliant: Yes

CLIP, STRAIN RELIEF, 16WAY; Accessory Type:Strain Relief; For Use With:39XX Series IDC Connectors; No. of Positions:16Ways; Strain Relief Material:PET (Polyester), Glass Filled; Product Range:3448 Series; SVHC:No SVHC (15-Jan-2018); RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 92F1494
Product Name Strain Relief, 16Way, Polyester; Accessory Type 3M
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Strain Relief with Dome Nut - 85820690 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.984 to 1.220 inch (25 to 31 mm)
View Details
Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Gland, Cable; Metric; M 20 x 1.5; 22 mm; 32 mm; 20 mm; Brass; Neoprene; Nickel - 70074615 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 20.000 inch (508 mm)
View Details