3M Card Edge Connector; Accessory Type 3M 3448-59

Description
CARD EDGE CONNECTOR; Accessory Type:Strain Relief; For Use With:Card Edge Connectors; No. of Positions:64Position s; Strain Relief Material:PET (Polyester), Glass Filled; Product Range:3448 Series RoHS Compliant: Yes
Datasheet
Description
CARD EDGE CONNECTOR; Accessory Type:Strain Relief; For Use With:Card Edge Connectors; No. of Positions:64Position s; Strain Relief Material:PET (Polyester), Glass Filled; Product Range:3448 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Card Edge Connector; Accessory Type 3M - 24C4370 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Connector; Accessory Type 3M
24C4370
Card Edge Connector; Accessory Type 3M 24C4370
CARD EDGE CONNECTOR; Accessory Type:Strain Relief; For Use With:Card Edge Connectors; No. of Positions:64Position s; Strain Relief Material:PET (Polyester), Glass Filled; Product Range:3448 Series RoHS Compliant: Yes

CARD EDGE CONNECTOR; Accessory Type:Strain Relief; For Use With:Card Edge Connectors; No. of Positions:64Positions; Strain Relief Material:PET (Polyester), Glass Filled; Product Range:3448 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 24C4370
Product Name Card Edge Connector; Accessory Type 3M
Unlock Full Specs
to access all available technical data

Similar Products

Cable Gland; Brass; 7 to 10.5 mm Diameter, Cord Range; PG; PG 11; 41 mm; 24 mm - 70075242 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Length 1.61 inch (41 mm)
View Details
90º Liquid Tight Strain Relief Snap Elbow with Dome Nut - 85822420 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.157 to 0.315 inch (4 to 8 mm)
View Details
Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details