3M Strain Relief, 3M 45110 Receptacle; Accessory Type 3M 3448-45110

Description
STRAIN RELIEF, 3M 45110 RECEPTACLE; Accessory Type:Strain Relief; For Use With:3M 45110 Ribbon Cable Wiremount Receptacle Connector; No. of Positions:10Position s; Strain Relief Material:Stainless Steel; Product Range:3448 Series RoHS Compliant: Yes
Description
STRAIN RELIEF, 3M 45110 RECEPTACLE; Accessory Type:Strain Relief; For Use With:3M 45110 Ribbon Cable Wiremount Receptacle Connector; No. of Positions:10Position s; Strain Relief Material:Stainless Steel; Product Range:3448 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Strain Relief, 3M 45110 Receptacle; Accessory Type 3M - 11X5330 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief, 3M 45110 Receptacle; Accessory Type 3M
11X5330
Strain Relief, 3M 45110 Receptacle; Accessory Type 3M 11X5330
STRAIN RELIEF, 3M 45110 RECEPTACLE; Accessory Type:Strain Relief; For Use With:3M 45110 Ribbon Cable Wiremount Receptacle Connector; No. of Positions:10Position s; Strain Relief Material:Stainless Steel; Product Range:3448 Series RoHS Compliant: Yes

STRAIN RELIEF, 3M 45110 RECEPTACLE; Accessory Type:Strain Relief; For Use With:3M 45110 Ribbon Cable Wiremount Receptacle Connector; No. of Positions:10Positions; Strain Relief Material:Stainless Steel; Product Range:3448 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 11X5330
Product Name Strain Relief, 3M 45110 Receptacle; Accessory Type 3M
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 207345-1 - TE Connectivity
Specs
Material Polypropylene
View Details
Liquid Tight Strain Relief with Dome Nut - 85820970 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.512 to 0.787 inch (13 to 20 mm)
View Details
Gland, Cable; Metric; M 16 x 1.5/K/8; 19 mm; 64 mm; 16 mm; Polyamide 6 - 70074531 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Black
Operating Temperature -20 to 100 C (-4 to 212 F)
View Details
Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details