3M Strain Relief, 34Way, Plastic; Accessory Type 3M 3448-3034

Description
STRAIN RELIEF, 34WAY, PLASTIC; Accessory Type:Strain Relief; For Use With:3M IDC Socket 3414; No. of Positions:34Position s; Strain Relief Material:Plastic; Product Range:3448 Series; No. of Contacts:34Contacts RoHS Compliant: Yes
Datasheet
Description
STRAIN RELIEF, 34WAY, PLASTIC; Accessory Type:Strain Relief; For Use With:3M IDC Socket 3414; No. of Positions:34Position s; Strain Relief Material:Plastic; Product Range:3448 Series; No. of Contacts:34Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strain Relief, 34Way, Plastic; Accessory Type 3M - 46F4671 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief, 34Way, Plastic; Accessory Type 3M
46F4671
Strain Relief, 34Way, Plastic; Accessory Type 3M 46F4671
STRAIN RELIEF, 34WAY, PLASTIC; Accessory Type:Strain Relief; For Use With:3M IDC Socket 3414; No. of Positions:34Position s; Strain Relief Material:Plastic; Product Range:3448 Series; No. of Contacts:34Contacts RoHS Compliant: Yes

STRAIN RELIEF, 34WAY, PLASTIC; Accessory Type:Strain Relief; For Use With:3M IDC Socket 3414; No. of Positions:34Positions; Strain Relief Material:Plastic; Product Range:3448 Series; No. of Contacts:34Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 46F4671
Product Name Strain Relief, 34Way, Plastic; Accessory Type 3M
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 5745175-5 - TE Connectivity
Specs
Material Zinc Alloy
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
EMI/RFI Proof Liquid Tight Strain Relief - 85824640 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.157 to 0.315 inch (4 to 8 mm)
View Details
Gland, Cable; PG; 9; 17 mm; 35 mm; 15.2mm; Brass; Neoprene; Nickel - 70074592 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 15.200 inch (386 mm)
View Details