3M Strain Relief, 20 Position, Polyester; Accessory Type 3M 3448-15820

Description
STRAIN RELIEF, 20 POSITION, POLYESTER; Accessory Type:Strain Relief; For Use With:158 Series Ribbon Cable Socket; No. of Positions:20Position s; Strain Relief Material:PET (Polyester), Glass Filled; Product Range:3448 Series RoHS Compliant: NA
Description
STRAIN RELIEF, 20 POSITION, POLYESTER; Accessory Type:Strain Relief; For Use With:158 Series Ribbon Cable Socket; No. of Positions:20Position s; Strain Relief Material:PET (Polyester), Glass Filled; Product Range:3448 Series RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Strain Relief, 20 Position, Polyester; Accessory Type 3M - 51T4174 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief, 20 Position, Polyester; Accessory Type 3M
51T4174
Strain Relief, 20 Position, Polyester; Accessory Type 3M 51T4174
STRAIN RELIEF, 20 POSITION, POLYESTER; Accessory Type:Strain Relief; For Use With:158 Series Ribbon Cable Socket; No. of Positions:20Position s; Strain Relief Material:PET (Polyester), Glass Filled; Product Range:3448 Series RoHS Compliant: NA

STRAIN RELIEF, 20 POSITION, POLYESTER; Accessory Type:Strain Relief; For Use With:158 Series Ribbon Cable Socket; No. of Positions:20Positions; Strain Relief Material:PET (Polyester), Glass Filled; Product Range:3448 Series RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 51T4174
Product Name Strain Relief, 20 Position, Polyester; Accessory Type 3M
Unlock Full Specs
to access all available technical data

Similar Products

Cable Gland; Brass; 8 to 12.5 mm Diameter, Cord Range; Metric; M 20 x 1.5/13 - 70074638 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 0.787 inch (20 mm)
View Details
Multi Cable Liquid Tight Strain Relief - 85825370 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 2.34 inch (59.4 mm)
View Details
Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details