3M Strain Relief, 10 Position, Polyester; Accessory Type 3M 3448-15810

Description
STRAIN RELIEF, 10 POSITION, POLYESTER; Accessory Type:Strain Relief; For Use With:158 Series Ribbon Cable Socket; No. of Positions:10Position s; Strain Relief Material:PET (Polyester), Glass Filled; Product Range:3448 Series RoHS Compliant: NA
Datasheet
Description
STRAIN RELIEF, 10 POSITION, POLYESTER; Accessory Type:Strain Relief; For Use With:158 Series Ribbon Cable Socket; No. of Positions:10Position s; Strain Relief Material:PET (Polyester), Glass Filled; Product Range:3448 Series RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strain Relief, 10 Position, Polyester; Accessory Type 3M - 51T4173 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief, 10 Position, Polyester; Accessory Type 3M
51T4173
Strain Relief, 10 Position, Polyester; Accessory Type 3M 51T4173
STRAIN RELIEF, 10 POSITION, POLYESTER; Accessory Type:Strain Relief; For Use With:158 Series Ribbon Cable Socket; No. of Positions:10Position s; Strain Relief Material:PET (Polyester), Glass Filled; Product Range:3448 Series RoHS Compliant: NA

STRAIN RELIEF, 10 POSITION, POLYESTER; Accessory Type:Strain Relief; For Use With:158 Series Ribbon Cable Socket; No. of Positions:10Positions; Strain Relief Material:PET (Polyester), Glass Filled; Product Range:3448 Series RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 51T4173
Product Name Strain Relief, 10 Position, Polyester; Accessory Type 3M
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Cable; NPT; 1/2 in.; 23 in.; 46 mm; 21.2 mm; Brass; Neoprene; Nickel - 70074607 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 21.200 inch (538 mm)
View Details
Multi Cable Liquid Tight Strain Relief - 85826200 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 1.35 inch (34.3 mm)
View Details
Connector Strain Relief - 5088450-3 - TE Connectivity
Specs
Material PVC
Length 0.6398 inch (16.25 mm)
Operating Temperature -65 to 105 C (-85 to 221 F)
View Details
Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details