3M FLAT CABLE;COLOR CODED;100';9 CONDUCTORS 3302/9

Description
Conductors on 0.050" centers permits mass termination to a broad line of IDC connectors. Stranded wire provides flexibility. Insulation Material: Flame retardant Polyvinyl chloride (PVC). Color: 10 color repeat with clear carrier. Conductors: Stranded tinned copper. Voltage Rating: 300 V.
Description
Conductors on 0.050" centers permits mass termination to a broad line of IDC connectors. Stranded wire provides flexibility. Insulation Material: Flame retardant Polyvinyl chloride (PVC). Color: 10 color repeat with clear carrier. Conductors: Stranded tinned copper. Voltage Rating: 300 V.

Suppliers

Company
Product
Description
Supplier Links
FLAT CABLE;COLOR CODED;100';9 CONDUCTORS - 70114917 - Allied Electronics, Inc.
Fort Worth, TX, USA
FLAT CABLE;COLOR CODED;100';9 CONDUCTORS
70114917
FLAT CABLE;COLOR CODED;100';9 CONDUCTORS 70114917
Conductors on 0.050" centers permits mass termination to a broad line of IDC connectors. Stranded wire provides flexibility. Insulation Material: Flame retardant Polyvinyl chloride (PVC). Color: 10 color repeat with clear carrier. Conductors: Stranded tinned copper. Voltage Rating: 300 V.

Conductors on 0.050" centers permits mass termination to a broad line of IDC connectors. Stranded wire provides flexibility. Insulation Material: Flame retardant Polyvinyl chloride (PVC). Color: 10 color repeat with clear carrier. Conductors: Stranded tinned copper. Voltage Rating: 300 V.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Multiconductor Cables
Product Number 70114917
Product Name FLAT CABLE;COLOR CODED;100';9 CONDUCTORS
Product Category Cable
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Standards / Certifications UL Recognized Component Mark (US and Canadian)
Unlock Full Specs
to access all available technical data

Similar Products

USB3-2624 - USB 3.1 Cable - USB3-2624 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket Teflon; PTFE, White (Laser Markable)
Cable Insulation FEP insulation
View Details
Besilen®-Silicone Sheathed Cables acc. to UL and cUL, SC 700 HDTR -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket Besilen® EM9 acc. to EN 50363-2-1 + VDE 0207-363-2-1
Cable Insulation Besilen®
Cable Conductor < 10 mm2: nickel-plated copper strands ≥ 10 mm2: tinned copper strands acc. to IEC 60228, VDE 0295, class 5
View Details
Retractile Coil Cords -  - Northwire, Inc.
Specs
Cable Jacket EnduroFLEX III® TPU
Cable Insulation TPE
Cable Conductor Copper
View Details
Cable Connector Assembly 10M PVC M12 8230/365 -  - Sensata Technologies
Specs
Product Category Cable Assembly
View Details