3M Terminals 31178

Description
Terminals Copper One-Hole Long-Barrel Lug
Datasheet
Description
Terminals Copper One-Hole Long-Barrel Lug
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Terminals
31178
Terminals 31178
Terminals Copper One-Hole Long-Barrel Lug

Terminals Copper One-Hole Long-Barrel Lug

Buy Now Datasheet
3M Scotchlok 31000 Copper Terminal Lug 31178 - 7.28 in Length - 1.173 in Inside Diameter - Two Hole - 1/2 in Stud - 054007-00907 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok 31000 Copper Terminal Lug 31178 - 7.28 in Length - 1.173 in Inside Diameter - Two Hole - 1/2 in Stud
054007-00907
3M Scotchlok 31000 Copper Terminal Lug 31178 - 7.28 in Length - 1.173 in Inside Diameter - Two Hole - 1/2 in Stud 054007-00907
The 3M Scotchlok 31000 copper terminal lug is sold 6 per case and is another quality product from 3M. Lug material is composed of copper. Keep in mind this is a ""long"" barrel length. The maximum supported wire size is 1000 kcmil. The overall length measures 7.28 in.

The 3M Scotchlok 31000 copper terminal lug is sold 6 per case and is another quality product from 3M. Lug material is composed of copper. Keep in mind this is a ""long"" barrel length. The maximum supported wire size is 1000 kcmil. The overall length measures 7.28 in.

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED R. S. Hughes Company, Inc.
Product Category Wire Terminals Wire Terminals
Product Number 31178 054007-00907
Product Name Terminals 3M Scotchlok 31000 Copper Terminal Lug 31178 - 7.28 in Length - 1.173 in Inside Diameter - Two Hole - 1/2 in Stud
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

81-1 Nailclip on Threaded Post - 8107 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Threaded Post
View Details
Quick Disconnects - 1-100605-2 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 14 to 18 AWG
View Details
2 suppliers
Pcb Terminal, 2.4Mm, Brass; Tab Size Metric Blockmaster Electronics - 85AC1405 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details
hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details