3M Terminals 31067

Description
Terminals Copper One-Hole Long-Barrel Lug
Datasheet
Description
Terminals Copper One-Hole Long-Barrel Lug
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Terminals
31067
Terminals 31067
Terminals Copper One-Hole Long-Barrel Lug

Terminals Copper One-Hole Long-Barrel Lug

Buy Now Datasheet
3M Scotchlok 31000 Brown Copper Terminal Lug 31067 - 4.5 in Length - 0.836 in Inside Diameter - One Hole - 5/8 in Stud - 054007-12683 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok 31000 Brown Copper Terminal Lug 31067 - 4.5 in Length - 0.836 in Inside Diameter - One Hole - 5/8 in Stud
054007-12683
3M Scotchlok 31000 Brown Copper Terminal Lug 31067 - 4.5 in Length - 0.836 in Inside Diameter - One Hole - 5/8 in Stud 054007-12683
The 3M Scotchlok 31000 brown copper terminal lug is sold 10 per case and is another quality product from 3M. Lug material is composed of copper. Keep in mind this is a ""long"" barrel length. The maximum supported wire size is 500 kcmil. The overall length measures 4.5 in.

The 3M Scotchlok 31000 brown copper terminal lug is sold 10 per case and is another quality product from 3M. Lug material is composed of copper. Keep in mind this is a ""long"" barrel length. The maximum supported wire size is 500 kcmil. The overall length measures 4.5 in.

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED R. S. Hughes Company, Inc.
Product Category Wire Terminals Wire Terminals
Product Number 31067 054007-12683
Product Name Terminals 3M Scotchlok 31000 Brown Copper Terminal Lug 31067 - 4.5 in Length - 0.836 in Inside Diameter - One Hole - 5/8 in Stud
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Ferrules - 2205.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Bootlace Ferrules - 1787286 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.5000 mm2
View Details
FLEX 2.54 - 77727-401LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details