3M Terminals 31053

Description
Terminals Copper One-Hole Long-Barrel Lug
Datasheet
Description
Terminals Copper One-Hole Long-Barrel Lug
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Terminals
31053
Terminals 31053
Terminals Copper One-Hole Long-Barrel Lug

Terminals Copper One-Hole Long-Barrel Lug

Buy Now Datasheet
3M Scotchlok 31000 White Copper Terminal Lug 31053 - 3.78 in Length - 0.65 in Inside Diameter - One Hole - 1/2 in Stud - 054007-12634 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok 31000 White Copper Terminal Lug 31053 - 3.78 in Length - 0.65 in Inside Diameter - One Hole - 1/2 in Stud
054007-12634
3M Scotchlok 31000 White Copper Terminal Lug 31053 - 3.78 in Length - 0.65 in Inside Diameter - One Hole - 1/2 in Stud 054007-12634
The 3M Scotchlok 31000 white copper terminal lug is sold 10 per case and is another quality product from 3M. Lug material is composed of copper. Keep in mind this is a ""long"" barrel length. The maximum supported wire size is 300 kcmil. The overall length measures 3.78 in.

The 3M Scotchlok 31000 white copper terminal lug is sold 10 per case and is another quality product from 3M. Lug material is composed of copper. Keep in mind this is a ""long"" barrel length. The maximum supported wire size is 300 kcmil. The overall length measures 3.78 in.

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED R. S. Hughes Company, Inc.
Product Category Wire Terminals Wire Terminals
Product Number 31053 054007-12634
Product Name Terminals 3M Scotchlok 31000 White Copper Terminal Lug 31053 - 3.78 in Length - 0.65 in Inside Diameter - One Hole - 1/2 in Stud
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

E-Z-Nailclip Test Terminal, Multiple Wire - 83-8 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Connector; Test Terminal
View Details
Connector Contacts - 1-104479-1 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Pcb Terminal, 2.4Mm, Brass; Tab Size Metric Blockmaster Electronics - 85AC1405 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details
3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details